EN
  • EN
  • DE
  • IT

STEVAL-MKI029V1

Part No STEVAL-MKI029V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface I2C, SCI
Sensitivity 3.9mg/digit, 2mg/digit, 1mg/digit
Voltage - Supply 4.5V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LIS331DLH, STM8S207R6T6
Other Names -497-8851,497-8851
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283674-STEVAL-MKI029V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI029V1 CAD Model

Description

STEVAL-MKI029V1 - STMicroelectronics

The STEVAL-MKI029V1 is a comprehensive adapter board designed by STMicroelectronics to facilitate the evaluation of MEMS devices in the LSM303DLH product family. This adapter board is part of STMicroelectronics' extensive plug-and-play iNEMO suite, which allows for swift and easy development of applications using ST's MEMS sensors.

At the heart of the STEVAL-MKI029V1 is the LSM303DLH module, a system-in-package featuring a 3D digital linear acceleration sensor and a 3D digital magnetic sensor. The LSM303DLH is known for its compactness and high precision, making it an ideal choice for a variety of applications, including gaming and virtual reality input devices, GPS navigation systems, and smart user interfaces.

The adapter board comes with an I²C serial interface, which is the standard communication protocol for MEMS devices, ensuring compatibility with most microcontrollers on the market. This interface provides a straightforward connection to the user’s development environment, enabling rapid prototyping and integration into existing systems.

The STEVAL-MKI029V1 boasts a wide operating voltage range, accommodating various power supply options and making it suitable for battery-powered applications. Additionally, the board is equipped with DIL 24-pin sockets, which align with the standard pin layout used in the industry, thus ensuring ease of use and a hassle-free experience when connecting to development kits or custom prototypes.

For developers looking to kickstart their design with the LSM303DLH, the STEVAL-MKI029V1 adapter board is accompanied by a comprehensive set of documentation. This includes detailed technical manuals, application notes, and software resources that provide valuable insights into the capabilities of the sensor and simplify the integration process.

In summary, the STEVAL-MKI029V1 is a versatile and user-friendly adapter board that provides a quick path for evaluating and implementing STMicroelectronics' LSM303DLH MEMS devices in a wide array of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Texas Instruments
MOD DS AFE FOR C5505 MD KIT / TMDXEVM5505, TLV320AIC3254 - Medical, Digital Stethoscope (DS) Sensor Evaluation Board
Need more? Email Us
Texas Instruments
MOD ECG AFE FOR C5505 ECG MD KIT / TMDXEVM5505, ADS1258 - Medical, Electrocardiogram (EKG/ECG) Sensor Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL BRD HEART OXIMETRY MONITOR
Need more? Email Us
Broadcom Limited
AEDR-9830 318LPI EVAL BOARD-CW
Need more? Email Us
Texas Instruments
ACCELEROMETER MEASUREMENT TOOL / - Accelerometer, 3 Axis Sensor Evaluation Board
Need more? Email Us
Analog Devices Inc.
ADDI9036 CAMERA MODULE KIT / ADDI9036 - Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board
Need more? Email Us
Renesas Electronics America
HEART RATE, SPO2 AND RESPIRATION
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR LM73 / LM73 - Temperature Sensor Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM86 / LM86 - Temperature Sensor Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess