Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 525 V 10A (Tc) 30W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series SuperMESH3â„¢
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-11864-5, -497-11864-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935307-STF11N52K3
Ultra Librarian 3D Model Ultra Librarian STF11N52K3 CAD Model

Description

The STF11N52K3 is a high-performance N-channel Power MOSFET produced using STMicroelectronics' advanced SuperMESHâ„¢3 technology, which combines the benefits of reduced on-resistance, reduced gate charge, and enhanced dv/dt capabilities. This Power MOSFET is particularly suited for use in high-efficiency power supplies, lighting applications, and power management solutions.

Key Features

  • High Voltage Rating: With a drain-source voltage of 525 V, the STF11N52K3 is capable of handling high voltage applications, making it ideal for switch-mode power supplies and other power conversion systems.
  • Low On-Resistance: The device features a low on-resistance of typically 0.28 ohms, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: Able to support a continuous current of 11 A, this MOSFET can manage significant power levels, essential for robust power applications.
  • Enhanced dv/dt Capability: The STF11N52K3 is designed to withstand high dv/dt rates, offering better reliability and performance under fast-switching conditions.
  • 100% Avalanche Tested: This guarantees that the MOSFET will perform reliably in applications that may experience unexpected voltage transients.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • Power adapters and chargers
  • DC-DC converters
  • Power factor correction circuits

Package Details

The STF11N52K3 is housed in a TO-220FP package, which is designed for through-hole mounting. This package is widely used for its heat dissipation properties, making it suitable for high-power applications where maintaining a low junction temperature is crucial for reliability and performance.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STF11N52K3 is no exception. It is designed and manufactured to meet the highest industry standards, ensuring that it delivers consistent performance even under challenging conditions.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9788 $67.6396
40+ $3.2647 $130.5880
62+ $3.1625 $196.0750
85+ $3.0606 $260.1510
110+ $2.9586 $325.4460
147+ $2.6526 $389.9322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention