EN
  • EN
  • DE

STF12NK65Z

Part No STF12NK65Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 650V 10A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family FETs - Single
Series SuperMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Rds On (Max) @ Id Vgs 700 mOhm @ 10A 10V
Vgs(th) (Max) @ Id 4.5V @ 100µA
Gate Charge (Qg) @ Vgs 62.6nC @ 10V
Input Capacitance (Ciss) @ Vds 1837pF @ 25V
Power - Max 35W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Device Package TO-220FP
Win Source Part Number 066337-STF12NK65Z
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STF12NK65Z CAD Model

Description

STF12NK65Z - N-channel 650 V, 0.28 ohm typ., 11 A Zener-protected SuperMESH™ Power MOSFET in TO-220FP package

The STF12NK65Z from STMicroelectronics is a high-performance N-channel Power MOSFET, designed utilizing the company's first-class MDmesh™ technology. This device boasts a breakdown voltage of 650 V, providing excellent robustness and reliability for a wide range of high-voltage applications.

With a typical on-resistance of only 0.28 ohm, the STF12NK65Z achieves high efficiency, making it an ideal choice for power supply and conversion systems. Its current rating of 11 A ensures that it can handle significant power without overheating, contributing to the overall system longevity.

This MOSFET is encapsulated in a TO-220FP package, known for its ability to handle high power levels with effective thermal dissipation. The inclusion of a built-in Zener protection diode enhances the device's ability to withstand transient voltage spikes, safeguarding your circuitry against potential damage caused by overvoltage conditions.

Key features of the STF12NK65Z include:

  • Extremely high dv/dt capability
  • 100% avalanche tested
  • Gate charge minimized
  • Very low intrinsic capacitances
  • Zener-protected

The STF12NK65Z is a testament to STMicroelectronics' commitment to providing energy-efficient, high-performance components for power management solutions. It is widely used in applications such as switch mode power supplies (SMPS), LED lighting, DC-DC converters, high-efficiency power management systems, and other electronic systems requiring high voltage operation.

As environmental concerns become increasingly important, the STF12NK65Z also supports the development of green products by enabling more efficient energy conversion, thus contributing to reduced energy consumption and lower carbon footprints.

Whether you're designing for industrial, consumer, or computing markets, the STF12NK65Z offers the reliability, performance, and efficiency necessary to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9546 $52.5030
130+ $0.7833 $101.8290
200+ $0.7588 $151.7600
275+ $0.7344 $201.9600
355+ $0.7099 $252.0145
475+ $0.6364 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess