The STF13N60DM2 from STMicroelectronics is a high-performance N-channel Power MOSFET designed for high-efficiency power management applications. This device is part of the MDmesh™ DM2 series, which features an enhanced energy-efficient design through a very low on-resistance (R<sub>DS(on)) and minimized gate charge (Q<sub>g), resulting in superior switching performance.
Key Features
- High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STF13N60DM2 is suitable for various applications that require high voltage operation.
- Low On-Resistance: The device boasts an R<sub>DS(on) of only 0.280 Ω max, which enhances overall efficiency by reducing conduction losses.
- Reduced Gate Charge: A minimized gate charge (Q<sub>g) leads to faster switching speeds and lower switching losses, making it ideal for high-frequency applications.
- Fast Recovery Diode: An integrated fast recovery diode provides improved performance for body diode reverse recovery, which is critical in hard-switching conditions.
- 100% Avalanche Tested: Ensuring reliability and robustness, each unit is rigorously tested for avalanche breakdown resistance.
Applications
The STF13N60DM2 is versatile and can be used in a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- LED lighting solutions
- Motor control circuits
- Power factor correction (PFC) schemes
- Welding equipment
Package and Quality
The STF13N60DM2 is housed in a TO-220FP package, which is known for its high thermal performance and mechanical robustness. STMicroelectronics is committed to delivering high-quality products, and this MOSFET is no exception, meeting stringent industry standards for performance and reliability.
For engineers and designers looking for a MOSFET that offers high efficiency, reliability, and versatility, the STF13N60DM2 from STMicroelectronics is an excellent choice that will meet the demands of complex power management tasks.