EN
  • EN
  • DE
  • IT

STF20N60M2-EP

Part No STF20N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 13A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series MDmesh™ M2-EP
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 22 nC @ 10 V
Vgs (Max) ±25V
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF20
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 523768-STF20N60M2-EP
Ultra Librarian 3D Model Ultra Librarian STF20N60M2-EP CAD Model

Description

Introducing the STF20N60M2-EP Power MOSFET by STMicroelectronics

The STF20N60M2-EP is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ M2 EP series which is renowned for its high efficiency and performance in a wide range of applications, including switch-mode power supplies, lighting, welding, and high-performance drives.

Key Features

  • Advanced Technology: The STF20N60M2-EP utilizes STMicroelectronics' second generation of MDmesh™ technology, which combines a vertical structure with a proprietary diffusion process. This technology results in an extremely low on-resistance (R<sub>DS(on)), significantly minimizing conduction losses.
  • High Voltage Capability: With a breakdown voltage of 600V, this MOSFET can easily handle high voltage applications, providing a wide safety margin for electrical designs.
  • Low Gate Charge: A reduced gate charge (Q<sub>g) ensures that the STF20N60M2-EP can switch on and off quickly, enhancing the overall efficiency of the system and reducing switching losses.
  • Enhanced Ruggedness: The device is engineered for enhanced ruggedness, making it highly reliable in even the most demanding conditions.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand tough conditions, having been tested for avalanche ruggedness, which ensures it can handle high energy pulses.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • Welding equipment
  • High-performance drives
  • Power management solutions

Environmental and Quality Certifications

The STF20N60M2-EP is designed with environmental responsibility in mind. It complies with a variety of quality and environmental standards, including RoHS and STMicroelectronics' own set of rigorous internal criteria. Customers can be assured of a product that not only delivers performance but also upholds a commitment to environmental sustainability.

With its combination of advanced technology, high voltage capability, and efficient performance, the STF20N60M2-EP is an exemplary choice for designers looking to improve the efficiency, reliability, and environmental footprint of their power applications.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7386 $69.5440
95+ $1.4269 $135.5555
145+ $1.3829 $200.5205
195+ $1.3376 $260.8320
250+ $1.2936 $323.4000
335+ $1.1591 $388.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess