EN
  • EN
  • DE

STF21N90K5

Part No STF21N90K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 900V 18.5A 3-Pin(3+Tab) TO-220FP Tube / MOSFET N-CH 900V 18.5A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 18.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 43nC @ 10V
Max Input Capacitance 1645pF @ 100V
Maximum Gate-Source Voltage ±30V
FET Feature Current Sensing
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 212271-STF21N90K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STF21N90K5
Introduction Date November 05, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STF21N90K5 CAD Model

Description

The STF21N90K5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed to meet the high-efficiency and energy-saving standards of modern power supply applications. This device is part of the innovative MDmesh™ K5 series which utilizes ST's advanced technology to provide extremely low on-resistance (RDS(on)) and superior switching performance.

With a drain-source voltage of 900 V, the STF21N90K5 ensures high voltage endurance, making it a suitable choice for applications that require high breakdown voltage. The typical on-resistance of just 0.190 Ohm contributes to its high efficiency, reducing conduction losses and improving overall system performance.

The device boasts a continuous drain current of 20 A at 25°C, which allows for significant current handling capability. This feature, combined with the high voltage rating, makes the STF21N90K5 ideal for a variety of power applications including switch-mode power supplies (SMPS), lighting, welding, solar inverters, and other high-performance converters.

The TO-220FP package is designed to offer a compact form factor while ensuring good thermal performance, making it easy to integrate into various circuit designs without the need for extensive cooling systems. The package is also well-suited for through-hole mounting, which is beneficial for applications requiring strong mechanical anchoring to the PCB.

Additional features of the STF21N90K5 include a low gate charge (Qg), which reduces the power required to drive the MOSFET, and a low input capacitance (Ciss), which enhances the AC performance. The device is also characterized by a 100% avalanche tested design, ensuring reliability and ruggedness under stressful conditions.

STMicroelectronics' commitment to environmental sustainability is reflected in the STF21N90K5, as it is compliant with the European Union directives RoHS (Restriction of Hazardous Substances) and is 100% lead-free, minimizing the environmental impact.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0145 $50.3625
61+ $1.6530 $100.8330
94+ $1.6013 $150.5222
130+ $1.5497 $201.4610
167+ $1.4980 $250.1660
224+ $1.3430 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,084 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess