EN
  • EN
  • DE

STF26N65DM2

Part No STF26N65DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 20A TO220FP  /  N-Channel 650 V 20A (Tc) 30W (Tc) Through Hole TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ DM2
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 190mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 35.5 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1480 pF @ 100 V
Power Dissipation (Max) 30W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF26
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,000
Win Source Part Number 1175550-STF26N65DM2
Ultra Librarian 3D Model Ultra Librarian STF26N65DM2 CAD Model

Description

Introducing the STF26N65DM2 Power MOSFET by STMicroelectronics

The STF26N65DM2 is a state-of-the-art power MOSFET designed and manufactured by the renowned semiconductor company STMicroelectronics. This device is part of ST's MDmesh™ DM2 series, which is known for combining a high voltage super-junction MOSFET with a fast recovery diode. This integration ensures exceptional efficiency and performance in a wide range of applications.

Key Features

  • Breakdown Voltage: The STF26N65DM2 boasts a high drain-source breakdown voltage of 650V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.190 Ω, this MOSFET ensures minimal conduction losses, enhancing overall efficiency.
  • High Current Capability: This device can handle continuous drain currents up to 23 A, providing robust performance for demanding power applications.
  • Fast Recovery Diode: The integrated fast recovery diode is optimized for high-frequency operation and soft recovery, which reduces electromagnetic interference (EMI) and enhances reliability.

Applications

The STF26N65DM2 is ideal for a variety of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Converters

Advantages

STMicroelectronics' STF26N65DM2 brings several advantages to the table:

  • Energy Efficiency: The device's low on-resistance and high breakdown voltage contribute to reduced power losses and higher efficiency in power conversion systems.
  • Thermal Management: The MOSFET's package is designed for excellent thermal performance, ensuring stability and longevity even under high-temperature conditions.
  • Robustness: The STF26N65DM2 is engineered to withstand harsh environments and provide reliable operation over its lifetime.

Technical Specifications

Here are some additional technical specifications for the STF26N65DM2:

  • Max Junction Temperature (T<sub>j): 150°C
  • Gate Charge (Q<sub>g): 90 nC
  • Input Capacitance (C<sub>iss): 4300 pF
  • Package: TO-220FP

For designers and engineers looking for a reliable and efficient power MOSFET, the STF26N65DM2 from STMicroelectronics offers a compelling solution that meets the needs of modern high-voltage power applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1859 $60.5321
45+ $2.6142 $117.6390
69+ $2.5324 $174.7356
95+ $2.4507 $232.8165
122+ $2.3691 $289.0302
164+ $2.1240 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess