EN
  • EN
  • DE

STF27N60M2-EP

Part No STF27N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 20A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 20A (Tc) 30W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series MDmesh™ M2-EP
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16487-5-ND, 497-STF27N60M2-EP, -1138-STF27N60M2-EP, 497-16487-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935324-STF27N60M2-EP
Ultra Librarian 3D Model Ultra Librarian STF27N60M2-EP CAD Model

Description

STF27N60M2-EP - Power MOSFET by STMicroelectronics

The STF27N60M2-EP is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MOSFET is part of the MDmesh™ M2 EP series, which is renowned for its excellent energy efficiency and thermal performance, making it an ideal choice for a wide range of power applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STF27N60M2-EP is well-suited for high voltage applications, providing a robust and reliable solution for power conversion systems.
  • Low On-Resistance: This MOSFET features a very low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power electronic circuits.
  • Enhanced Power Density: The STF27N60M2-EP is designed to deliver high power density, enabling compact designs without compromising on performance.
  • Improved Switching Performance: Fast switching speeds minimize energy losses during the transition between on and off states, enhancing the efficiency of power converters and inverters.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and longevity even under stressful conditions.

Applications

The STF27N60M2-EP is versatile and can be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC/DC Converters
  • Solar Inverters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

STMicroelectronics ensures the highest quality and reliability for the STF27N60M2-EP MOSFET. The device is manufactured using state-of-the-art technology and is subjected to rigorous testing standards to meet the stringent requirements of industrial and power management applications.

For engineers and designers looking for a robust, efficient, and reliable power MOSFET, the STF27N60M2-EP from STMicroelectronics offers an exceptional solution that can enhance the performance and longevity of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8942 $52.0956
43+ $2.3747 $102.1121
66+ $2.3005 $151.8330
90+ $2.2263 $200.3670
117+ $2.1521 $251.7957
156+ $1.9295 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess