Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 560pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 700 mOhm @ 3.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 015770-STF8NM60ND
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STF8NM60ND CAD Model

Description

The STF8NM60ND is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of the MDmesh™ II Plus low Qg series and is specifically engineered to deliver exceptional efficiency, making it an ideal choice for a wide range of applications, including switch-mode power supplies, LED lighting, DC-AC inverters for solar energy systems, and motor control circuits.

Key Features

  • Device Type: N-channel Power MOSFET
  • Technology: MDmesh™ II Plus low Qg
  • Drain-source Voltage (V<sub>DS): 600V - This high voltage rating allows the MOSFET to handle a broad range of applications, particularly where higher voltage operation is required.
  • Continuous Drain Current (I<sub>D): 6A - The device can continuously conduct up to 6 amperes, ensuring robust performance for a variety of power tasks.
  • Gate Charge (Qg): Low - The low gate charge improves the switching performance, leading to increased efficiency and reduced power losses.
  • R<sub>DS(on): Low on-resistance - This feature minimizes conduction losses and enhances overall efficiency.
  • Package: TO-220FP - The TO-220FP package is widely used and known for its good thermal performance, making it suitable for medium power applications.

Applications

The STF8NM60ND is versatile and can be used in numerous applications. Some of the most common uses include:

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • DC-AC inverters for photovoltaic solar panel systems
  • High-efficiency DC-DC converters
  • Motor control circuits

Advantages

Choosing the STF8NM60ND MOSFET for your electronic designs offers several advantages:

  • Increased system efficiency due to low on-resistance and gate charge
  • High voltage capability suitable for a variety of power applications
  • Reliable performance with STMicroelectronics' proven semiconductor technology
  • Compatibility with standard manufacturing processes, thanks to its TO-220FP package

With its robust design and advanced technology, the STF8NM60ND from STMicroelectronics stands out as a top choice for designers looking to enhance power efficiency and reliability in their electronic products.

You May Also Be Interested in

Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
Vishay
Lowest to $0.4949
ECAD model for SST215
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4095 $57.9615
41+ $2.7976 $114.7016
62+ $2.7102 $168.0324
86+ $2.6227 $225.5522
111+ $2.5353 $281.4183
148+ $2.2730 $336.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention