EN
  • EN
  • DE

STF9NM60N

Part No STF9NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 6.5A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 6.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17.4nC @ 10V
Max Input Capacitance 452pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 745 mOhm @ 3.25A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 212277-STF9NM60N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF9NM60N CAD Model

Description

STF9NM60N - N-channel 600 V, 0.85 Ω typ., 7 A MDmesh™ II Power MOSFET in TO-220FP package

The STF9NM60N is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ II series, which is renowned for its excellent energy efficiency and reduced on-resistance. The STF9NM60N is designed to address a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-efficiency converters.

Key Features

  • High Voltage Capability: With a maximum rating of 600 V, the STF9NM60N is suitable for high-voltage applications, providing reliable operation and robust performance.
  • Low On-Resistance: Featuring an on-resistance of only 0.85 Ω (typical), it ensures minimal power loss and higher efficiency in electronic circuits.
  • High Current Rating: Capable of handling continuous currents up to 7 A, this MOSFET can manage significant power levels, making it ideal for demanding applications.
  • MDmesh™ II Technology: Utilizes the innovative MDmesh™ II technology, which combines a vertical structure with a new proprietary strip layout to yield one of the best on-resistance per area ratios.

Applications

  • Switch-mode power supplies (SMPS)
  • High-efficiency converters
  • Power inverters
  • Motor control systems
  • Lighting applications
  • Welding equipment

Package and Reliability

The STF9NM60N is housed in a TO-220FP package, which is widely used for its robustness and excellent thermal performance. This package allows for efficient heat dissipation, ensuring the MOSFET operates within its temperature specifications even under high power conditions. The device also features inherent ruggedness, with a high threshold voltage and immunity to the detrimental effects of high-energy inductive loads.

Designed and manufactured with the commitment to quality that STMicroelectronics is known for, the STF9NM60N is a solid choice for designers looking to optimize their power management solutions with a reliable and efficient component.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9709 $51.2434
62+ $1.6171 $100.2602
96+ $1.5666 $150.3936
132+ $1.5161 $200.1252
171+ $1.4655 $250.6005
229+ $1.3139 $300.8831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,324 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess