EN
  • EN
  • DE

STFH18N60M2

Part No STFH18N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 280mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 21.5 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 791 pF @ 100 V
Power Dissipation (Max) 25W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STFH18
Other Names -1138-STFH18N60M2,497-16595-5
Standard Package 46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278025-STFH18N60M2
Ultra Librarian 3D Model Ultra Librarian STFH18N60M2 CAD Model

Description

STFH18N60M2 - N-channel 600 V, 0.190 Ohm typ., 17 A MDmesh™ M2 Power MOSFET in H2PAK-2 Package

The STFH18N60M2 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET designed with the innovative MDmesh™ M2 technology. This device is tailored to deliver high efficiency and performance for a wide range of power applications. Enclosed in a robust H2PAK-2 package, the STFH18N60M2 offers exceptional thermal performance, making it suitable for demanding environments.

With a drain-source voltage (V<sub>DS) of 600V, the STFH18N60M2 is well-suited for high voltage applications, providing a reliable solution for switching operations. The MOSFET boasts a low on-resistance (R<sub>DS(on)) of just 0.190 Ohm typical, which minimizes conduction losses and enhances overall efficiency. A continuous drain current (I<sub>D) of 17A ensures that the device can handle significant power without compromising on performance.

The innovative MDmesh™ M2 technology integrates a vertical structure, which optimizes the R<sub>DS(on) area figure of merit. This results in reduced switching losses, making the STFH18N60M2 an excellent choice for high-efficiency power supplies, lighting applications, welding equipment, and solar inverters. The device's fast recovery diode also contributes to its high-speed switching capabilities and reduced switching noise, further enhancing its performance in high-frequency circuits.

Additional features of the STFH18N60M2 include a 100% avalanche tested design, ensuring ruggedness and reliability in the field. The device also provides a low gate charge (Q<sub>g), which reduces the power required to drive the MOSFET, thus saving energy in the application. The H2PAK-2 package is designed for easy mounting on a printed circuit board (PCB) and is compatible with standard surface-mount technology (SMT) processes, facilitating integration into a wide variety of designs.

STMicroelectronics' commitment to environmental sustainability is reflected in the STFH18N60M2, as it is compliant with the European Union directives RoHS (Restriction of Hazardous Substances) and is 100% lead-free. Customers can trust that they are choosing a product that not only meets high performance standards but also aligns with environmental regulations.

Overall, the STFH18N60M2 Power MOSFET is a reliable and efficient solution for designers looking to optimize their power management systems with a component that offers high voltage capability, low on-resistance, and fast switching speeds.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4343 $50.2005
85+ $1.1769 $100.0365
135+ $1.1401 $153.9135
185+ $1.1033 $204.1105
235+ $1.0666 $250.6510
315+ $0.9562 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess