EN
  • EN
  • DE
  • IT

STFI15NM65N

Part No STFI15NM65N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V I2PAK-FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 33.3nC @ 10V
Max Input Capacitance 983pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I2PAKFP (TO-281)
Dimension TO-262-3 Full Pack, I2Pak
Win Source Part Number 126822-STFI15NM65N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STFI15NM65N CAD Model

Description

The STFI15NM65N is a cutting-edge power MOSFET device from STMicroelectronics, designed to meet the high efficiency and reliability demands of modern electronic applications. This product is a part of STMicroelectronics' MDmesh™ N-channel MOSFET series, which is renowned for its outstanding on-state resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), making it a perfect fit for high-efficiency power supplies and converters.

Key Features

  • High Voltage Capability: This MOSFET operates at a drain-source voltage of 650V, making it suitable for various high-voltage applications.
  • Low On-Resistance: The STFI15NM65N boasts an exceptionally low on-state resistance of approximately 0.19Ω, contributing to its high efficiency and reduced power losses during operation.
  • Fast Switching Performance: With a gate charge of just 30nC, this device offers fast switching performance, which is crucial for reducing switching losses in power conversion systems.
  • High Current Capacity: It is capable of handling continuous drain currents up to 15A, providing ample headroom for a wide range of power handling requirements.
  • Enhanced Body Diode: The STFI15NM65N comes equipped with an integrated fast body diode, which ensures efficient commutation performance and protection against reverse current spikes.

Applications

The versatility of the STFI15NM65N makes it suitable for a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • DC/AC Inverters
  • Power Factor Correction Circuits
  • Motor Control Systems

Package and Quality

The STFI15NM65N is housed in an ISOWATT220FP package, which provides excellent thermal performance and is designed for easy mounting on printed circuit boards. STMicroelectronics is committed to delivering high-quality products, and this MOSFET is no exception, with rigorous testing and quality control procedures in place to ensure reliability and performance in the field.

Overall, the STFI15NM65N from STMicroelectronics represents a blend of efficiency, reliability, and performance, making it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
Toshiba Semiconductor and Storage
Lowest to $0.1276
NEC
Lowest to $1.2018
Renesas Electronics America
Lowest to $16.2308
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
Renesas Electronics America
Lowest to $2.3013
Toshiba Semiconductor and Storage
Lowest to $0.6108
Infineon Technologies
Lowest to $1.0517
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7881 $58.5501
49+ $2.2877 $112.0973
76+ $2.2161 $168.4236
105+ $2.1447 $225.1935
136+ $2.0732 $281.9552
181+ $1.8588 $336.4428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,615 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess