EN
  • EN
  • DE

STFI34NM60N

Part No STFI34NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 29A I2PAKFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 29A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281)
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-262-3 Full Pack, I2Pak
Case / Package I2PAKFP (TO-281)
Family Name STFI34N
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-12861-5, 497-12861-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897971-STFI34NM60N
Ultra Librarian 3D Model Ultra Librarian STFI34NM60N CAD Model

Description

The STFI34NM60N is a state-of-the-art N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is a part of ST's MDmesh™ II series, which is known for its excellent on-resistance and switching performance. The STFI34NM60N is particularly well-suited for high efficiency applications thanks to its low gate charge and reduced on-state resistance.

With a drain-source voltage (V<sub>DS) of 600V, the STFI34NM60N can handle high voltage applications with ease, making it an ideal choice for power supply units, lighting applications (such as LED drivers), and electronic ballasts, among others. Its maximum continuous drain current (I<sub>D) is rated at 23A, which allows it to drive significant loads without overheating or stress.

The STFI34NM60N features a low threshold voltage (V<sub>GS(th)), which means that it can be turned on with a relatively low gate voltage, enhancing its efficiency in a variety of circuits. In addition, its fast recovery diode is optimized for high frequency operation, reducing energy losses during switching events.

This MOSFET is encapsulated in an ISOTOP package, which is known for its high power dissipation and the ability to handle high thermal and electrical stresses. The package is designed to provide excellent isolation and heat dissipation, crucial for maintaining stability and extending the lifespan of the device under harsh conditions.

In summary, the STFI34NM60N is a robust and reliable component that combines high voltage capability, significant current handling, and efficiency-enhancing features. It is a testament to STMicroelectronics' commitment to providing advanced power solutions for a wide range of industrial, consumer, and automotive applications.

Whether you're designing an advanced power conversion system or looking for a reliable MOSFET for your high-performance circuitry, the STFI34NM60N is a choice that promises to deliver both performance and durability.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0471 $63.4239
20+ $5.7823 $115.6460
31+ $5.6017 $173.6527
43+ $5.4209 $233.0987
56+ $5.2402 $293.4512
74+ $4.6981 $347.6594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess