EN
  • EN
  • DE

STFPC311BTR

Part No STFPC311BTR
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC CTRL/DRIVER FRONT PNL 52QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Display Type Vacuum Fluorescent (VF)
Operating Supply Current 5mA
Supply Voltage - Operating 3 V to 33.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 52-PQFP (10x10)
Win Source Part Number 031182-STFPC311BTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STFPC311BTR CAD Model

Description

STFPC311BTR - STMicroelectronics Power Controller

The STFPC311BTR from STMicroelectronics is a sophisticated power controller designed to meet the demanding needs of modern electronic systems. This component is part of the ST's power management integrated circuit (PMIC) portfolio, offering a compact, efficient, and reliable solution for controlling and managing power within various applications.

With an emphasis on flexibility and performance, the STFPC311BTR integrates multiple features that make it an ideal choice for designers looking to optimize their power supply systems. It provides high-accuracy voltage regulation, ensuring stable power delivery to sensitive electronic components. The device supports a wide input voltage range, accommodating various power sources and making it suitable for a broad range of applications, from consumer electronics to industrial automation.

The STFPC311BTR is designed with protection features in mind, safeguarding the system against overcurrent, overvoltage, undervoltage, and thermal runaway conditions. These protective measures not only prevent damage to the power controller itself but also extend the longevity of the connected electronic components.

One of the key advantages of the STFPC311BTR is its power-saving capabilities. The device includes an energy-efficient mode that reduces power consumption when the connected load is minimal, contributing to the overall energy efficiency of the system and making it suitable for battery-powered applications where power conservation is critical.

For ease of integration, the STFPC311BTR comes in a compact package, allowing designers to minimize the footprint on the PCB and save valuable board space. This feature is particularly beneficial in portable and space-constrained applications where every millimeter counts.

In summary, the STFPC311BTR from STMicroelectronics is a versatile and reliable power controller that offers precise voltage regulation, robust protection features, and energy-saving capabilities. Its compact form factor and wide input voltage range make it a preferred choice for a variety of applications, ensuring stable and efficient power management in today's electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,199 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess