The STFU13N65M2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering energy-efficient and high-performance components. This advanced power MOSFET is part of STMicroelectronics' MDmesh™ M2 series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and switching performance.
Key Features
- High Voltage Capability: The STFU13N65M2 is capable of handling up to 650V, making it suitable for high-voltage applications.
- Low On-Resistance: With an R<sub>DS(on) as low as 0.28 Ω, this MOSFET ensures high efficiency and minimal power loss during operation.
- Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving overall performance.
- Enhanced Power Density: Its compact TO-220FP package allows for a smaller footprint and higher power density in applications.
- Zener-Protected: The MOSFET comes with an integrated Zener diode, providing built-in ESD protection.
Applications
The STFU13N65M2 is versatile and can be used in a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- High-Efficiency DC/DC Converters
- Power Factor Correction Circuits
- Motor Control Systems
- Welding Equipment
Reliability and Performance
The MDmesh™ M2 technology ensures that the STFU13N65M2 offers reduced conduction losses and improved switching behavior, which is crucial for high-efficiency power management. The robust design and manufacturing process of STMicroelectronics guarantee the reliability and long operational life of this MOSFET, making it a trusted choice for designers and engineers in various demanding industries.
Environmental and Quality Standards
The STFU13N65M2 is compliant with various environmental and quality standards, including RoHS and ST's ECOPACK® specifications, ensuring that it meets the latest requirements for environmental safety and sustainability.