EN
  • EN
  • DE

STGB10NC60KDT4

Part No STGB10NC60KDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 600V 20A 60000mW 3-Pin(2+Tab) D2PAK T/R / IGBT 600V 20A 65W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 20A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 5A
Maximum Power Dissipation 65W
Total Switching Energy(Ets) 55μJ (on), 85μJ (off)
Input Type Standard
Gate Charge 19nC
Turn-on and Turn-off delay time 17ns/72ns
Testing Conditions 390V, 5A, 10 Ohm, 15V
Reverse Recovery Time (trr) 22ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1102995-STGB10NC60KDT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STGB10NC60KD
Introduction Date June 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STGB10NC60KDT4 CAD Model

Description

STGB10NC60KDT4 - IGBT from STMicroelectronics

The STGB10NC60KDT4 is a high-performance IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to offer an optimal balance between switching performance and on-state behavior, making it suitable for a wide range of power applications. Utilizing advanced technology, the STGB10NC60KDT4 provides high efficiency and reliability for power conversion in motor drives, uninterruptible power supplies (UPS), and inverter systems.

Key Features:

      
  • High Current Capability: The device can handle a continuous collector current of up to 10A, making it suitable for high-power applications.
  •   
  • Low On-Voltage Drop (VCE(sat)): The low saturation voltage of this IGBT minimizes conduction losses and improves overall efficiency.
  •   
  • High Switching Speed: The fast switching characteristics of the STGB10NC60KDT4 enable efficient operation at higher frequencies, which is beneficial for compact and lightweight power supply designs.
  •   
  • Co-Packaged with Free Wheeling Diode: The device comes with an integrated fast recovery diode, which provides protection against voltage transients and reduces component count in circuit designs.
  •   
  • Short-Circuit Rating: It offers a short-circuit withstand time of 10μs, providing robustness and reliability under fault conditions.
  •   
  • Temperature Stability: The IGBT maintains stable performance over a wide temperature range, ensuring consistent operation in various environmental conditions.

Applications:

      
  • Motor Control Systems
  •   
  • Power Inverters and Converters
  •   
  • Switched Mode Power Supplies (SMPS)
  •   
  • Welding Equipment
  •   
  • Inductive Heating
  •   
  • Uninterruptible Power Supplies (UPS)

The STGB10NC60KDT4 is housed in a D2PAK package, which is known for its robustness and excellent thermal performance. The package is designed for easy mounting on a printed circuit board (PCB) and is compatible with standard assembly processes. With its impressive electrical characteristics and practical package design, the STGB10NC60KDT4 from STMicroelectronics is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9061 $54.3660
120+ $0.8487 $101.8440
185+ $0.8201 $151.7185
265+ $0.7627 $202.1155
345+ $0.7340 $253.2300
430+ $0.7054 $303.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess