EN
  • EN
  • DE

STGB15H60DF

Part No STGB15H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 30A 115W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 600 V 30 A 115 W Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STGB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14976-6, 497-14976-2, 497-14976-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935354-STGB15H60DF
Ultra Librarian 3D Model Ultra Librarian STGB15H60DF CAD Model

Description

STGB15H60DF - IGBT from STMicroelectronics

The STGB15H60DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a global semiconductor leader. This IGBT is designed to offer high efficiency and fast switching performance in a wide range of applications, including motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

Featuring a trench gate field-stop structure, the STGB15H60DF provides an optimal trade-off between conduction and switching losses, enabling high-efficiency power conversion in systems where energy conservation is paramount. The device operates at a maximum collector-emitter voltage (V<sub>CE) of 600V, which ensures robust performance in high voltage applications.

With a collector current rating of 15A at 25°C, this IGBT is capable of handling significant power levels, making it suitable for medium power applications. Moreover, the STGB15H60DF boasts a low on-state voltage drop (V<sub>CE(sat)) which contributes to reduced power dissipation and improved thermal management during operation.

The device is housed in a TO-263 (D2PAK) package, which offers a compact footprint while allowing for efficient heat dissipation. This packaging also facilitates easy mounting on a printed circuit board (PCB), making it a convenient choice for designers and manufacturers.

For protection and reliability, the STGB15H60DF incorporates a co-packaged fast recovery diode, which ensures rapid recovery during switching and helps to protect the IGBT from potentially damaging voltage transients. This feature makes the device more resilient and extends its operational lifespan.

STMicroelectronics has equipped the STGB15H60DF with a maximum operating junction temperature of 175°C, providing a wide thermal margin for various applications. This high-temperature capability allows for operation in environments with elevated ambient temperatures without compromising performance or reliability.

In summary, the STGB15H60DF from STMicroelectronics is a high-performance IGBT that offers a balance of fast switching, high efficiency, and thermal resilience. With its robust design and integrated features, it is an excellent choice for designers looking to optimize their power conversion systems in terms of both performance and cost.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9048 $52.2864
37+ $2.7174 $100.5438
58+ $2.6237 $152.1746
83+ $2.4363 $202.2129
107+ $2.3426 $250.6582
134+ $2.2489 $301.3526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess