Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 600 V 20 A 30 W Through Hole TO-220FP
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STGF10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14275-5, -497-14275-5, STGF10H60DF-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935366-STGF10H60DF
Ultra Librarian 3D Model Ultra Librarian STGF10H60DF CAD Model

Description

The STGF10H60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leading company in semiconductor solutions. This high-performance device is designed to cater to a wide range of power applications, providing efficiency and reliability for energy-saving and compact designs.

Key Features

  • High Current Capability: The STGF10H60DF is capable of handling continuous current up to 20A and pulsed current up to 40A, making it suitable for high-power applications.
  • High Switching Speed: With a maximum switching frequency of up to 30 kHz, this IGBT allows for efficient operation in applications requiring fast switching.
  • Low On-Voltage Drop (VCE(sat)): The device has a low on-voltage drop, typically around 1.9V at 25°C, which contributes to reduced conduction losses and improved overall efficiency.
  • Short-Circuit Rating: It features a short-circuit withstand time of 10 μs, providing robustness and reliability in adverse conditions.
  • Co-Packaged with Free-Wheeling Diode: The inclusion of an anti-parallel diode offers the convenience of a co-packaged solution for efficient and simplified circuit design.

Applications

The STGF10H60DF is versatile and can be used in a variety of applications, including:

  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Welding equipment
  • Inductive heating
  • Solar inverters
  • High-frequency converters

Advantages

The STGF10H60DF IGBT offers numerous advantages for designers and engineers:

  • Its high efficiency reduces thermal challenges, enabling more compact and cost-effective cooling solutions.
  • The device's fast switching capabilities enhance performance in applications requiring high-frequency operation.
  • The integrated free-wheeling diode simplifies the circuit design, saving space and reducing component count.
  • STMicroelectronics' robust manufacturing process ensures high device reliability and longevity.

Overall, the STGF10H60DF from STMicroelectronics represents a powerful solution for modern power electronic systems, combining performance, efficiency, and ease of use in a single package.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
Microchip Technology
IGBT 1200V 64A 357W TO264
Need more? Email Us
ECAD model for APT33GF120LRDQ2G
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to $2.2571
ECAD model for HGTP20N35G3VL
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0959 $50.3016
59+ $1.7197 $101.4623
91+ $1.6660 $151.6060
125+ $1.6123 $201.5375
161+ $1.5585 $250.9185
215+ $1.3973 $300.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,950 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention