Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 80A
Vce(on) (Maximum) @ Vge, Ic 2V @ 15V, 20A
Power - Max 37W
Switching Energy 209μJ (on), 261μJ (off)
Input Type Standard
Gate Charge 115nC
Td (on/off) @ 25°C 42.5ns/177ns
Test Condition 400V, 20A, 10 Ohm, 15V
Reverse Recovery Time (trr) 90ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1261023-STGF20H60DF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STGF20H60DF
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STGF20H60DF CAD Model

Description

STGF20H60DF - IGBT from STMicroelectronics

The STGF20H60DF is a high-performance IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT utilizes advanced trench gate field-stop technology, which enables it to offer an optimal trade-off between switching performance and on-state behavior, making it an excellent choice for a wide range of high-efficiency applications.

With a maximum collector-emitter voltage (V<sub>CE) of 600V and a continuous collector current (I<sub>C) rating of 20A at 25°C, the STGF20H60DF is designed to handle significant power levels. Its maximum junction temperature of 175°C ensures stable performance even under high-temperature operating conditions. The device's low on-state voltage drop (V<sub>CE(sat)) helps to reduce conduction losses, thereby improving overall system efficiency.

The STGF20H60DF also boasts a fast and soft recovery anti-parallel diode, which is critical for reducing electromagnetic interference (EMI) and ensuring smooth switching behavior. This feature makes it particularly suitable for applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment, where efficient and reliable high-speed switching is crucial.

For ease of use and implementation, the STGF20H60DF comes in a TO-220FP package, which is widely used and recognized in the industry. This package offers excellent thermal performance and compatibility with standard mounting techniques, simplifying the design and assembly process for engineers and manufacturers.

STMicroelectronics provides comprehensive technical support for the STGF20H60DF, including detailed datasheets, application notes, and simulation models. This support enables designers to fully leverage the IGBT's capabilities and integrate it seamlessly into their power management systems.

In summary, the STGF20H60DF from STMicroelectronics is a robust and efficient IGBT that offers a combination of high power handling, low losses, and fast switching speeds, making it an ideal choice for a variety of demanding applications in the power electronics domain.

You May Also Be Interested in

Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Microchip Technology
IGBT 900V 101A 543W TMAX
Lowest to $29.8089
ECAD model for APT40GP90B2DQ2G
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3735 $52.2170
52+ $1.9475 $101.2700
80+ $1.8867 $150.9360
110+ $1.8258 $200.8380
142+ $1.7649 $250.6158
190+ $1.5824 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,554 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention