EN
  • EN
  • DE

STGIPL35K120L1

Part No STGIPL35K120L1
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 1 Phase
Current 35 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 18-PowerDIP Module (1.087", 27.60mm)
Base Product Number STGIPL35
Other Names -497-13438,497-13438
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279076-STGIPL35K120L1
Ultra Librarian 3D Model Ultra Librarian STGIPL35K120L1 CAD Model

Description

The STGIPL35K120L1 is a state-of-the-art, high-speed IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to deliver exceptional performance for a wide range of high-power applications. This IGBT features an advanced trench gate field-stop structure that ensures high efficiency, improved thermal characteristics, and robustness, making it an ideal choice for demanding environments.

Key Features

  • High Maximum Ratings: The device is rated for a maximum collector-emitter voltage of 1200V, which allows for secure operation in high-voltage applications.
  • High Current Capability: It can handle a continuous collector current of up to 35A at 25°C, making it capable of powering heavy loads with ease.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The low on-state voltage drop results in reduced conduction losses and improved system efficiency.
  • High Switching Speed: The IGBT is designed for high-speed switching, which is essential for reducing switching losses and improving performance in applications such as inverters and converters.
  • Co-Packaged Free-Wheeling Diode: It comes with a co-packaged fast recovery diode, which provides protection against reverse voltage and reduces the need for external components.

Applications

The STGIPL35K120L1 is suited for a variety of applications that require high efficiency and reliability. These include:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Welding Equipment
  • Renewable Energy Inverters
  • Induction Heating

Quality and Reliability

STMicroelectronics ensures that the STGIPL35K120L1 meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control processes to guarantee performance even in extreme conditions. With its robust design and advanced manufacturing techniques, the STGIPL35K120L1 stands out as a reliable component for power electronics engineers.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess