EN
  • EN
  • DE

STGIPN3H60-H

Part No STGIPN3H60-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 3 A
Voltage 600 V
Voltage - Isolation 1000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
Base Product Number STGIPN3
Other Names -497-13869-5,497-13869-5
Standard Package 17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279066-STGIPN3H60-H
Ultra Librarian 3D Model Ultra Librarian STGIPN3H60-H CAD Model

Description

STGIPN3H60-H - Intelligent Power Module by STMicroelectronics

The STGIPN3H60-H is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This module is a part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, an advanced product family that provides a compact and high-performance solution for driving three-phase motor systems.

Key Features

  • High Voltage Capability: The STGIPN3H60-H is rated for a maximum operating voltage of 600V, making it suitable for a wide range of industrial and consumer applications that require high voltage operations.
  • Current Rating: This module is capable of delivering up to 3A of output current, ensuring efficient power handling for motor drives and other power-intensive tasks.
  • Low-loss IGBT Technology: It utilizes advanced IGBT technology with low conduction and switching losses, which enhances overall efficiency and performance.
  • Built-in Bootstrap Diodes: Integrated bootstrap diodes with dedicated high-voltage capacitors are included for the high-side gate drive, simplifying the circuit design and reducing external component counts.
  • Comprehensive Protection Features: The module is equipped with features such as over-temperature and over-current protection, ensuring safe operation and longevity of the device.
  • Compact and Robust Package: The STGIPN3H60-H comes in a highly insulated package with a low thermal resistance, which allows for efficient heat dissipation and a smaller footprint on the PCB.

Applications

The STGIPN3H60-H is ideal for a variety of applications where efficient and reliable motor control is required. These include:

  • Home appliances such as washing machines and refrigerators
  • Fans and HVAC systems
  • Small electric drives and pumps
  • General-purpose inverters

Design Support

STMicroelectronics provides extensive design support for the STGIPN3H60-H, including application notes, reference designs, and simulation tools. This support helps designers to reduce time-to-market and ensure optimal performance in their applications.

In summary, the STGIPN3H60-H from STMicroelectronics is a powerful and reliable solution for designers looking to implement advanced motor control systems with minimal design complexity and maximum efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1489 $58.0846
34+ $3.4042 $115.7428
53+ $3.2979 $174.7887
73+ $3.1915 $232.9795
94+ $3.0852 $290.0088
126+ $2.7660 $348.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess