EN
  • EN
  • DE

STGW28IH125DF

Part No STGW28IH125DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1250V 60A 375W TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features IGBT Trench Field Stop 1250 V 60 A 375 W Through Hole TO-247
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247
Family Name STGW28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14560-5, STGW28IH125DF-ND, -497-14560-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898003-STGW28IH125DF
Ultra Librarian 3D Model Ultra Librarian STGW28IH125DF CAD Model

Description

STGW28IH125DF IGBT from STMicroelectronics

The STGW28IH125DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT is designed for a wide range of high-efficiency applications, including motor drives, renewable energy inverters, UPS systems, and switch-mode power supplies.

The STGW28IH125DF features a robust and advanced trench gate field-stop structure, which provides superior performance in terms of efficiency and reliability. It is capable of operating at high frequencies while maintaining low conduction and switching losses, making it an excellent choice for energy-sensitive applications.

Key Specifications:

  • Maximum Collector-Emitter Voltage (VCE): 1250V - This high breakdown voltage ensures safe operation under high voltage conditions.
  • Collector Current (IC): 28A - The device can handle significant current, suitable for a variety of power applications.
  • Low On-Resistance: The low on-resistance of the IGBT minimizes conduction losses and improves overall efficiency.
  • High Switching Speed: The fast switching capability of the STGW28IH125DF enhances performance in applications requiring quick transitions.
  • Operating Junction Temperature: The device is rated for a wide operating temperature range, ensuring reliability under varying environmental conditions.
  • Co-Packaged Free Wheeling Diode: The inclusion of a free-wheeling diode in the package provides efficient and convenient anti-parallel functionality.

The STGW28IH125DF also integrates several features for enhanced robustness, including a high ruggedness capability and a low thermal resistance. This ensures that the device can withstand tough conditions without performance degradation.

For ease of use, this IGBT comes in a TO-247 long leads package, which is widely used in industry and compatible with standard mounting techniques. This makes the integration of the STGW28IH125DF into existing designs straightforward and cost-effective.

With its combination of high efficiency, reliability, and user-friendly packaging, the STGW28IH125DF from STMicroelectronics is an excellent choice for designers who require a high-performance IGBT for their power conversion applications.

You May Also Be Interested in

Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1803 $50.2621
17+ $5.8915 $100.1555
27+ $5.7074 $154.0998
37+ $5.5233 $204.3621
47+ $5.3392 $250.9424
63+ $4.7869 $301.5747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess