EN
  • EN
  • DE

STGW33IH120D

Part No STGW33IH120D
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 45 A
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 20A
Power - Max 220 W
Switching Energy 1.5mJ (on), 3.4mJ (off)
Input Type Standard
Gate Charge 127 nC
Td (on/off) @ 25°C 46ns/284ns
Test Condition 960V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 85 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGW33
Other Names 497-8440-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277344-STGW33IH120D
Ultra Librarian 3D Model Ultra Librarian STGW33IH120D CAD Model

Description

STGW33IH120D - STMicroelectronics

The STGW33IH120D is a high-performance, 1200V, 33A IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics designed for a wide range of power applications. This device is a part of the PowerMESH™ IGBT series, which is renowned for its exceptional efficiency and performance in high-voltage and high-current environments.

Features

  • High Voltage Capability: With a maximum collector-emitter voltage of 1200V, the STGW33IH120D is ideal for applications requiring high breakdown voltage.
  • High Current Rating: The device can handle continuous collector current up to 33A, making it suitable for high power applications.
  • Low On-Voltage Drop (Vce(on)): The low on-state voltage drop results in higher efficiency and reduced thermal stress during operation.
  • Fast Switching Speed: The IGBT is designed with optimized switching characteristics, which reduces switching losses and improves overall performance.
  • Co-Packaged with Free Wheeling Diode: The inclusion of an antiparallel diode provides efficient freewheeling functionality, which is critical in inductive load applications.

Applications

The STGW33IH120D is suited for a variety of power applications, including but not limited to:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Welding Equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGW33IH120D is built to meet rigorous standards, ensuring reliability and performance in demanding conditions. It is also supported by ST's global technical support and application expertise, providing additional value to designers and engineers.

Environmental Compliance

The STGW33IH120D complies with RoHS (Restriction of Hazardous Substances) and is designed to meet the environmental standards of today's electronic industry. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess