EN
  • EN
  • DE

STGB3NB60FDT4

Part No STGB3NB60FDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 6 A
Current - Collector Pulsed (Icm) 24 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 3A
Power - Max 68 W
Switching Energy 125µJ (off)
Input Type Standard
Gate Charge 16 nC
Td (on/off) @ 25°C 12.5ns/105ns
Test Condition 480V, 3A, 10Ohm, 15V
Reverse Recovery Time (trr) 45 ns
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB3
Other Names -497-2449-1,1805-STGB3NB60FDT4TR,1805-STGB3NB60FDT4CT,497-2449-1,497-2449-2,-497-2449-2
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277350-STGB3NB60FDT4
Ultra Librarian 3D Model Ultra Librarian STGB3NB60FDT4 CAD Model

Description

The STGB3NB60FDT4 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This IGBT is specifically designed to meet the high efficiency and fast switching requirements of a wide range of electronic applications, including motor drives, power management systems, and inverter circuits.

Key Features

  • High Voltage Capability: The STGB3NB60FDT4 is rated for a collector-emitter voltage (V<sub>CE) of 600V, making it suitable for high voltage applications.
  • Low On-State Voltage: It features a low on-state voltage drop (V<sub>CE(sat)) which enhances the overall efficiency by minimizing conduction losses.
  • High Current Rating: With a continuous collector current (I<sub>C) rating of 3A, this IGBT can handle significant power levels, suitable for a variety of demanding applications.
  • Fast Switching Speed: The device offers fast switching characteristics, which contributes to improved performance in high-frequency circuits.
  • Co-Packaged Diode: It includes a free-wheeling diode co-packaged with the IGBT, which provides protection against reverse voltage and reduces the need for additional external components.

Applications

The STGB3NB60FDT4 is versatile and can be used in a variety of applications, such as:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • UPS systems
  • Induction heating

Quality and Reliability

STMicroelectronics ensures that the STGB3NB60FDT4 is manufactured with the highest quality standards, offering excellent reliability and performance. The device is also RoHS compliant, adhering to the latest environmental regulations and standards for electronic components.

Technical Specifications

Parameter Value V<sub>CE 600V I<sub>C 3A V<sub>CE(sat) Typical value at specified conditions Package D2PAK

For detailed specifications and application support, customers are encouraged to contact STMicroelectronics or visit their website to access datasheets and technical documentation.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9905 $59.4300
145+ $0.8127 $117.8415
225+ $0.7874 $177.1650
305+ $0.7620 $232.4100
395+ $0.7366 $290.9570
525+ $0.6604 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess