EN
  • EN
  • DE

STGW60H65DFB

Part No STGW60H65DFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Low thermal resistance | IGBT 650V 80A 375W TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 60A
Maximum Power 375W
Switching Energy 1.09mJ (on), 626μJ (off)
Input Type Standard
Gate Charge 306nC
Td (on/off) at 25°C 51ns/160ns
Test Condition 400V, 60A, 5Ohm, 15V
Reverse Recovery Time (trr) 60ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 727289-STGW60H65DFB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGW60H65DFB CAD Model

Description

STGW60H65DFB - STMicroelectronics

The STGW60H65DFB is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed for a wide array of power electronics applications. This high-performance device is tailored for efficiency and reliability in high-voltage and high-current environments, making it an ideal choice for applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

Key Features:

  • High voltage capability: With a collector-emitter voltage (V<sub>CE) of 650V, the STGW60H65DFB is well-suited for systems that require high voltage operation.
  • High current rating: This IGBT can handle continuous collector current (I<sub>C) up to 60A at 25°C, making it robust for high power applications.
  • Low on-state voltage drop (V<sub>CE(sat)): The low on-state voltage drop reduces conduction losses and improves overall efficiency.
  • Short circuit rating: It offers a short circuit withstand time of 10μs, providing reliable performance under fault conditions.
  • Co-packaged diode: The device includes a fast and soft recovery anti-parallel diode, which is optimized for the switching performance and reduces the need for external components.
  • High switching speed: The STGW60H65DFB is designed to support high-frequency operation, which is beneficial for reducing the size of passive components and improving power density.

Advanced Technology:

STMicroelectronics has incorporated its advanced trench gate field-stop technology into the STGW60H65DFB, which provides a perfect balance between conduction and switching losses. This technology enables the device to operate with high efficiency, thus reducing the thermal challenges in power electronic systems.

Package and Safety:

The STGW60H65DFB is housed in a TO-247 long leads package, which is known for excellent thermal performance and mechanical ruggedness. The package design ensures a good heat dissipation and simplifies the mounting process. Moreover, the device is RoHS compliant and Halogen-free, ensuring that it meets the latest environmental standards for electronic components.

In conclusion, the STGW60H65DFB from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers who require a high-performing IGBT for their power conversion applications.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,198 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess