EN
  • EN
  • DE

STH12N120K5-2

Part No STH12N120K5-2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 12A H2PAK-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 1200 V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package H2Pak-2
Family Name STH12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15425-2, 497-15425-1, 497-15425-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898015-STH12N120K5-2
Ultra Librarian 3D Model Ultra Librarian STH12N120K5-2 CAD Model

Description

STH12N120K5-2 - STMicroelectronics

The STH12N120K5-2 is a state-of-the-art N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This high-performance component is designed to meet the needs of modern high-efficiency power conversion applications. It is part of the MDmesh™ K5 series that utilizes innovative technology to achieve outstanding energy efficiency.

With a drain-source voltage (V<sub>DS) of 1200V, the STH12N120K5-2 is well-suited for high voltage operations. It features a low on-resistance (R<sub>DS(on)) of only 0.52 Ω, which significantly reduces conduction losses and enhances overall system efficiency. The device is also capable of handling a continuous drain current (I<sub>D) of up to 12A, making it capable of driving high current loads with ease.

The STH12N120K5-2 is designed with STMicroelectronics' proprietary MDmesh™ K5 technology, which incorporates a vertical structure to achieve a very low gate charge (Q<sub>g) and reduced capacitances. This technology ensures fast switching performance, which is critical for reducing switching losses in applications such as switch-mode power supplies (SMPS), lighting applications, welding equipment, and solar inverters.

The device comes in a TO-247 long leads package, which is known for its robustness and excellent thermal performance. This packaging allows for efficient heat dissipation, enabling the MOSFET to operate reliably even under high power and temperature conditions. The STH12N120K5-2 is also characterized by a high avalanche ruggedness, ensuring durability and stability in applications that may experience unexpected voltage transients.

In summary, the STH12N120K5-2 from STMicroelectronics is an ideal choice for designers looking to achieve high efficiency and reliability in their power conversion systems. Its low on-resistance, fast switching capabilities, and rugged package make it a versatile component that can be used in a wide variety of applications, ensuring performance and durability.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5893 $58.7679
7+ $16.0733 $112.5131
10+ $15.5710 $155.7100
14+ $15.0687 $210.9618
18+ $14.5664 $262.1952
23+ $13.0595 $300.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess