EN
  • EN
  • DE

STH145N8F7-2AG

Part No STH145N8F7-2AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 90A H2PAK-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 80 V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F7
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package H2Pak-2
Family Name STH145
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-16315-1, -497-16315-2, 497-16315-6, 497-16315-2, -497-16315-6, 497-16315-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935384-STH145N8F7-2AG
Ultra Librarian 3D Model Ultra Librarian STH145N8F7-2AG CAD Model

Description

STH145N8F7-2AG - STMicroelectronics

The STH145N8F7-2AG is a high-performance, N-channel 80V, 120A MOSFET from STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is designed to deliver outstanding efficiency and power density, making it an ideal choice for a wide range of applications, including but not limited to, switch-mode power supplies (SMPS), high-efficiency converters, and power management solutions.

Constructed using STMicroelectronics' advanced STripFET™ F7 technology, the STH145N8F7-2AG boasts extremely low on-resistance (R<sub>DS(on)) of just 8.7 mΩ max, which significantly reduces conduction losses. This feature, coupled with an excellent figure of merit (FOM), ensures high efficiency in power conversion, leading to energy savings and reduced thermal management requirements.

The device is housed in a robust and compact H2PAK-2 package, which not only provides excellent thermal performance but also ensures a high level of reliability and durability in demanding environments. The STH145N8F7-2AG is also characterized by its exceptional avalanche ruggedness, making it suitable for applications that may experience demanding switching conditions or unexpected voltage transients.

Key features of the STH145N8F7-2AG include:

  • 80V Drain-source voltage (V<sub>DS)
  • 120A Continuous drain current (I<sub>D) at 25°C
  • Low threshold voltage (V<sub>GS(th))
  • 100% avalanche tested for enhanced reliability
  • High dv/dt capability

STMicroelectronics also ensures that the STH145N8F7-2AG meets the highest standards of environmental compliance, being RoHS and Halogen-free compliant. This commitment to environmental sustainability makes the product suitable for eco-conscious applications and manufacturers looking to create green products.

Whether you are designing power supplies for computing, telecom infrastructures, or industrial applications, the STH145N8F7-2AG offers a combination of performance, efficiency, and reliability that can help you achieve your design goals. Its robustness and efficiency make it a smart choice for engineers who demand the best in power MOSFET technology.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess