EN
  • EN
  • DE

STH175N4F6-2AG

Part No STH175N4F6-2AG
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Very low on-resistance | MOSFET N-CH 40V 120A H2PAK-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 40V
Id - Continuous Drain Current 120A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.4mOhm at 60A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 130nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 7735pF at 20V
Power Dissipation (Maximum) 150W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2Pak-2
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261068-STH175N4F6-2AG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STH175N4F6-2AG CAD Model

Description

The STH175N4F6-2AG is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This robust component is part of ST's STripFET F6 series, which is known for its low on-state resistance and high switching performance. The STH175N4F6-2AG is an ideal choice for a wide range of power applications, including but not limited to, DC-DC converters, motor control, and power management solutions.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-state resistance (R<sub>DS(on)) of just 1.75 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and enhances efficiency in power circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) of 120 A, the STH175N4F6-2AG can handle high current loads, making it suitable for demanding applications.
  • High Switching Performance: The fast switching characteristics of this MOSFET allow for better performance in applications that require quick transitions, such as switching power supplies and PWM circuits.
  • 100% Avalanche Tested: Ensuring reliability and robustness, this device has been rigorously tested for avalanche breakdown, which is critical for applications subject to high voltage transients.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • Automotive Applications

Package and Environmental Compliance

The STH175N4F6-2AG is housed in a highly efficient H2PAK-2 package that provides excellent thermal performance and is suitable for compact designs. Additionally, this product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, ensuring an environmentally friendly solution for modern electronic systems.

Conclusion

The STH175N4F6-2AG from STMicroelectronics is a testament to the company's commitment to providing high-quality and energy-efficient power MOSFETs. With its low on-resistance, high current capacity, and fast switching speeds, this device is engineered to meet the rigorous demands of a wide range of power applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5980 $63.9200
90+ $1.3112 $118.0080
140+ $1.2703 $177.8420
190+ $1.2293 $233.5670
245+ $1.1883 $291.1335
330+ $1.0654 $351.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess