EN
  • EN
  • DE

STH270N8F7-6

Part No STH270N8F7-6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 180A H2PAK-6 / Trans MOSFET N-CH 80V 180A 7-Pin(6+Tab) H2PAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series DeepGATE, STripFET VII
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 80V
Current - Continuous Drain (Id) @ 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 193nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 13600pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 315W (Tc)
Rds On (Maximum) @ Id, Vgs 2.1 mOhm @ 90A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package H2PAK
Package TO-263-7, D2Pak (6 Leads + Tab)
Win Source Part Number 795625-STH270N8F7-6
Popularity Medium
Supply and Demand Status Limited
Family Name STH270N8F7-6
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STH270N8F7-6 CAD Model

Description

The STH270N8F7-6 is a state-of-the-art N-channel MDmesh™ DM6 Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is designed to meet the stringent requirements of modern high-efficiency applications, including switch-mode power supplies (SMPS), lighting, welding, DC-AC converters, and more.

Key Features

  • Advanced Technology: Built on the MDmesh DM6 technology, the STH270N8F7-6 offers an optimal balance of on-resistance and switching performance, leading to a high efficiency in power conversion.
  • High Current Capability: With a continuous drain current of up to 180 A, this MOSFET can handle high-power applications with ease.
  • Low On-Resistance: The device features a very low on-resistance of 0.0084 Ohms, minimizing conduction losses and improving overall efficiency.
  • Enhanced Thermal Performance: The STH270N8F7-6 is encapsulated in a highly thermal-efficient H2PAK-6 package, ensuring excellent heat dissipation and reliability under high-temperature operating conditions.
  • High Avalanche Ruggedness: It is designed to withstand harsh conditions, offering high avalanche ruggedness for a robust and reliable performance.

Applications

The versatility of the STH270N8F7-6 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • High-efficiency DC-DC converters
  • Power supplies for servers, telecom, and industrial applications
  • Synchronous rectification for SMPS
  • Solar inverters and photovoltaic systems
  • Electric vehicle (EV) charging stations
  • Motor drives and inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STH270N8F7-6 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and reliability.

For engineers and designers seeking a robust, efficient, and versatile power MOSFET solution, the STH270N8F7-6 from STMicroelectronics represents a superior choice that can enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5027 $51.0162
15+ $6.9766 $104.6490
23+ $6.7586 $155.4478
31+ $6.5405 $202.7555
40+ $6.3225 $252.9000
53+ $5.6685 $300.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,841 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess