EN
  • EN
  • DE

STH410N4F7-6AG

Part No STH410N4F7-6AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 200A H2PAK-6  /  N-Channel 40 V 200A (Tc) 365W (Tc) Surface Mount H2PAK-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F7
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 200A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.1mOhm @ 90A, 10V
Vgs(th) (Max) @ Id 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 141 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 11500 pF @ 25 V
Power Dissipation (Max) 365W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package H2PAK-6
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number STH410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-STH410N4F7-6AGCT,497-STH410N4F7-6AGTR,497-16422-1-ND,497-16422-2-ND,STH410N4F7-6AG-ND,497-16422-6-ND,497-16422-1,497-STH410N4F7-6AGDKR,497-16422-2,497-16422-6
Standard Package 1,000
Win Source Part Number 1038555-STH410N4F7-6AG
Ultra Librarian 3D Model Ultra Librarian STH410N4F7-6AG CAD Model

Description

STH410N4F7-6AG - STMicroelectronics

The STH410N4F7-6AG is a cutting-edge power MOSFET manufactured by STMicroelectronics, designed to meet the high efficiency and reliability demands of modern electronic applications. This device is part of the STripFET F7 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for high-performance power switching applications.

Key Features

  • Low On-Resistance: The STH410N4F7-6AG boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating, this MOSFET can handle high current loads, making it suitable for demanding applications such as power supplies, motor control, and automotive systems.
  • High Switching Speed: The device features fast switching performance, which is crucial for reducing switching losses and improving the efficiency of power converters and inverters.
  • Enhanced Thermal Performance: The STH410N4F7-6AG comes in a PowerFLAT 5x6 package that offers excellent thermal performance, ensuring reliability even under high power operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring the MOSFET can withstand tough conditions and provide a reliable performance.

Applications

The versatility of the STH410N4F7-6AG makes it ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Motor control circuits
  • Automotive applications
  • Power management solutions

Overall, the STH410N4F7-6AG from STMicroelectronics represents a blend of performance, efficiency, and reliability. Its robust design and advanced technology make it a go-to choice for engineers and designers looking to optimize their power management systems and drive innovation in their respective industries.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6787 $53.3935
12+ $8.7621 $105.1452
18+ $8.4882 $152.7876
25+ $8.2144 $205.3600
32+ $7.9406 $254.0992
43+ $7.1192 $306.1256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess