EN
  • EN
  • DE

STI14NM65N

Part No STI14NM65N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 12A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 1300pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 066393-STI14NM65N
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STI14NM65N CAD Model

Description

The STI14NM65N is a high-performance N-channel MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management solutions.

Key Features

  • Voltage Rating: The STI14NM65N boasts a drain-source voltage (V<sub>DS) of 650V, making it suitable for high voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of up to 14A, this MOSFET can handle significant power levels.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is as low as 0.19Ω, ensuring high efficiency and minimal power loss during operation.
  • Fast Switching: The STI14NM65N features fast switching capabilities, which is essential for reducing switching losses and improving performance in power conversion applications.
  • Robustness: The device is designed with a high avalanche ruggedness, which allows it to withstand harsh conditions and enhances its reliability and longevity.

Applications

The STI14NM65N is versatile and can be used in a variety of applications, including:

  • LED lighting solutions
  • High-efficiency DC/DC converters
  • AC/DC power supplies
  • Power factor correction circuits
  • Motor drives and inverters

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STI14NM65N is compliant with RoHS and other environmental standards, ensuring that it meets global environmental requirements and is free from hazardous substances.

Conclusion

The STI14NM65N from STMicroelectronics is an exemplary choice for designers looking for a robust, efficient, and reliable N-channel MOSFET. Its combination of high voltage rating, low on-resistance, and fast switching capabilities make it an ideal component for advanced power management and conversion systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6295 $62.5180
10+ $12.8240 $128.2400
14+ $12.4232 $173.9248
20+ $12.0224 $240.4480
25+ $11.6216 $290.5400
34+ $10.4193 $354.2562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess