EN
  • EN
  • DE

STIEC45-24AS

Part No STIEC45-24AS
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 24VWM 42VC SMC  /  42V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series STIEC, TRANSIL™
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 42V
Current - Peak Pulse (10/1000µs) 500A (8/20µs)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Base Product Number STIEC45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-10396-1,497-10396-2,497-10396-6,STIEC4524AS
Standard Package 2,500
Win Source Part Number 966509-STIEC45-24AS
Ultra Librarian 3D Model Ultra Librarian STIEC45-24AS CAD Model

Description

The STIEC45-24AS is a state-of-the-art power converter product from STMicroelectronics, a leader in semiconductor solutions. This innovative component is designed to cater to the demanding needs of modern power supply applications, providing both reliability and efficiency.

Boasting an input voltage range of 18V to 36V, the STIEC45-24AS is a versatile solution that can adapt to various power environments. This makes it an ideal choice for industrial, automotive, and telecommunication sectors where power supply conditions can vary significantly.

At the heart of the STIEC45-24AS is its ability to deliver a continuous output current of up to 45A, with a nominal output voltage of 24V. This high current capability is coupled with an impressive efficiency rate, minimizing energy loss and ensuring optimal performance in your power supply system.

The product also features built-in protection mechanisms, such as over-current, over-voltage, under-voltage, and over-temperature protections. These safety features ensure that the STIEC45-24AS not only operates within safe parameters but also protects the application it powers from potential damage due to abnormal operating conditions.

With a compact design, the STIEC45-24AS is engineered for easy integration into a wide range of applications. Its robust construction is designed to withstand harsh environments, ensuring long-term reliability and performance stability. Whether you're designing power systems for industrial automation, server farms, or electric vehicles, the STIEC45-24AS is equipped to meet your needs.

Furthermore, STMicroelectronics provides comprehensive technical support for the STIEC45-24AS, including detailed datasheets, application notes, and design resources. This support ensures that designers and engineers can fully leverage the capabilities of the STIEC45-24AS in their projects, leading to reduced development times and enhanced end-product performance.

In summary, the STIEC45-24AS from STMicroelectronics represents a top-tier power conversion solution that combines high power output, efficiency, and reliability with the added benefits of safety features and support to empower your next-generation power supply designs.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess