EN
  • EN
  • DE

STIPNS1M50SDT-H

Part No STIPNS1M50SDT-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tape & Reel
Type MOSFET
Configuration 3 Phase Inverter
Current 1 A
Voltage 500 V
Voltage - Isolation 1000Vrms
Mounting SMD (SMT)
Package / Case 26-PowerSMD Module, Gull Wing
Base Product Number STIPNS1
Other Names 497-STIPNS1M50SDT-HCT,497-18158-2,-1138-STIPNS1M50SDT-H,497-18158-1,-1138-STIPNS1M50SDT-HTR,497-18158-6,-1138-STIPNS1M50SDT-HCT,497-18158-6,497-STIPNS1M50SDT-HDKR,-1138-STIPNS1M50SDT-HDKR,497-18158-1
Standard Package 400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279099-STIPNS1M50SDT-H
Ultra Librarian 3D Model Ultra Librarian STIPNS1M50SDT-H CAD Model

Description

The STIPNS1M50SDT-H is a state-of-the-art Intelligent Power Module (IPM) manufactured by STMicroelectronics, designed for high efficiency and reliability in motor drive applications. This compact and robust module integrates the latest power semiconductor technology, making it a perfect solution for applications such as home appliances, fans, pumps, and other low-power motor drives.

Key Features

  • High Integration: The module combines IGBTs, freewheeling diodes, and an NTC thermistor in a single package, which simplifies the design and reduces the overall footprint of the power electronics.
  • Advanced IGBT Technology: Utilizes field-stop trench IGBTs for high efficiency and performance, which also contributes to the module's excellent thermal characteristics.
  • Smart Driving: The built-in smart shutdown function ensures safe operation under fault conditions, enhancing the reliability of the end application.
  • Temperature Monitoring: An integrated NTC thermistor provides precise temperature monitoring, allowing for optimized performance and protection of the module.

Electrical Specifications

  • Rated Voltage: The IPM is rated for a maximum operating voltage of 500V, making it suitable for a wide range of industrial applications.
  • Current Rating: With a continuous current rating of 3A and a peak current capability of 6A, this module can handle demanding load conditions.

Package and Quality

The STIPNS1M50SDT-H comes in a compact and highly insulated SMD package, which ensures safe handling and easy mounting on a printed circuit board. The package is optimized for excellent thermal dissipation, contributing to the module's longevity and consistent performance. STMicroelectronics adheres to strict quality standards, ensuring that each module meets the highest reliability criteria for industrial-grade components.

Applications

With its versatile features and robust design, the STIPNS1M50SDT-H is ideal for a diverse range of applications, including but not limited to:

  • Home appliances (e.g., washing machines, refrigerators)
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Industrial pumps and fans
  • Other low to medium power motor control applications

In summary, the STIPNS1M50SDT-H from STMicroelectronics is a high-performance IPM that offers designers a compact, efficient, and reliable solution for integrating advanced power control in their applications.

You May Also Be Interested in

ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess