EN
  • EN
  • DE

ATSAMD21E17A-AU

Part No ATSAMD21E17A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAMD21E17A-AUINACTIVE,1611-ATSAMD21E17A-AU,1611-ATSAMD21E17A-AU-ND
Standard Package 250
Win Source Part Number 1316350-ATSAMD21E17A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E17A-AU CAD Model

Description

Microchip Technology's ATSAMD21E17A-AU

The ATSAMD21E17A-AU is a high-performance, low-power microcontroller from Microchip Technology, designed for a wide array of applications. This microcontroller is a part of the SAM D21 family and is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. The device is ideal for those looking to integrate a reliable and efficient MCU into their design, particularly in areas such as consumer electronics, industrial automation, and Internet of Things (IoT) devices.

With its 128KB of Flash memory and 16KB of SRAM, the ATSAMD21E17A-AU offers ample storage for complex applications and software stacks. Additionally, it features a 32-bit wide architecture that ensures smooth and efficient operation, even in demanding scenarios. The microcontroller comes in a 32-pin TQFP package, providing a compact footprint that is suitable for space-constrained applications.

One of the key advantages of the ATSAMD21E17A-AU is its rich set of peripherals. It includes up to 26 GPIO pins, which can be multiplexed with various peripheral functions, such as SPI, I2C, and UART interfaces, allowing for flexible design options. Moreover, the device features a 12-bit ADC, a 10-bit DAC, and multiple timers, which are essential for analog interface and precise control tasks.

The microcontroller also supports USB connectivity, enabling easy integration with other devices and systems. This feature, combined with its power efficiency, makes the ATSAMD21E17A-AU an excellent choice for portable and USB-powered devices.

For developers, Microchip Technology provides extensive support in the form of development tools and software libraries, making it easier to get started with the ATSAMD21E17A-AU. The microcontroller is also supported by the Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF), which includes pre-written drivers and code examples to accelerate development.

In summary, the ATSAMD21E17A-AU by Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and a comprehensive feature set, making it an optimal choice for a broad range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,055 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess