EN
  • EN
  • DE

STK28N3LLH5

Part No STK28N3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series STripFET™ V
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 4.5mOhm @ 14A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19 nC @ 4.5 V
Vgs (Max) ±22V
Input Capacitance (Ciss) (Max) @ Vds 2300 pF @ 25 V
Power Dissipation (Max) 5.2W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PolarPak®
Package / Case PolarPak®
Base Product Number STK28
Other Names 497-8901-1,497-8901-2,497-8901-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277996-STK28N3LLH5
Ultra Librarian 3D Model Ultra Librarian STK28N3LLH5 CAD Model

Description

STK28N3LLH5 - STMicroelectronics N-Channel MOSFET

The STK28N3LLH5 is a high-performance N-channel MOSFET from STMicroelectronics, a leading name in the semiconductor industry. This device is designed to deliver efficiency and reliability for a wide range of applications, including power management, switching circuits, and high-speed motor drives. With its advanced technology and robust design, the STK28N3LLH5 is an ideal choice for engineers and designers looking to enhance system performance and energy savings.

Key Features

  • Low threshold voltage: The STK28N3LLH5 boasts a low threshold voltage, which ensures that it can be driven at lower gate voltages, making it suitable for low-voltage applications and reducing overall power consumption.
  • High current capability: With a continuous drain current rating of up to 28A, this MOSFET can handle high current loads, making it perfect for demanding power applications.
  • Low on-resistance: The device features a very low on-state resistance (RDS(on)) of only 3.3 mΩ at VGS = 10 V. This characteristic minimizes conduction losses and improves overall efficiency.
  • Fast switching: The STK28N3LLH5 is designed for fast switching, which reduces switching losses and is essential for high-frequency power converters.
  • 100% avalanche tested: Ensuring ruggedness and reliability, each device is fully tested for avalanche performance, which guarantees safe operation under extreme conditions.

Applications

  • Power supply units
  • DC/DC converters
  • Motor control circuits
  • Automotive applications
  • Load switches

The STK28N3LLH5 comes in a PowerFLAT 5x6 dual-side cooling package, which not only offers excellent thermal performance but also a compact footprint for space-constrained applications. The package is designed to facilitate heat dissipation, further enhancing the MOSFET's performance and longevity.

In summary, the STK28N3LLH5 from STMicroelectronics is a testament to the company's commitment to providing advanced solutions for power electronics. Its combination of low on-resistance, high current capacity, and fast switching makes it a versatile component for a variety of high-performance applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess