EN
  • EN
  • DE

STL105DN4LF7AG

Part No STL105DN4LF7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description AUTOMOTIVE-GRADE N-CHANNEL 40 V,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 94W Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F7
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL105
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898059-STL105DN4LF7AG
Ultra Librarian 3D Model Ultra Librarian STL105DN4LF7AG CAD Model

Description

STL105DN4LF7AG - STMicroelectronics

The STL105DN4LF7AG is a cutting-edge power MOSFET from STMicroelectronics, renowned for its high efficiency and reliability in a variety of power management applications. This device is part of the STripFET F7 series, which is well-known for providing excellent on-state resistance (R<sub>DS(on)) and switching performance characteristics.

Key Features

  • Low Threshold Voltage (V<sub>GS(th)): The STL105DN4LF7AG has a low gate threshold voltage, which makes it suitable for low-voltage applications and ensures efficient switching performance even at low gate voltages.
  • High Current Capability: Designed to handle high currents, this MOSFET can support applications requiring robust power handling without compromising performance.
  • Low On-State Resistance (R<sub>DS(on)): The device boasts an extremely low on-state resistance, which translates to reduced power losses and improved overall efficiency in power conversion systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and durability even under stressful conditions.
  • High Switching Speed: The STL105DN4LF7AG offers fast switching speeds, which is essential for reducing switching losses and improving the performance of power supply circuits.

Applications

The STL105DN4LF7AG is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • LED Lighting Solutions

Package and Quality

The STL105DN4LF7AG comes in a compact 5x6 mm PowerFLAT™ 8x8 HV package, which is designed for surface-mount technology (SMT) and offers excellent thermal performance. The package is optimized for efficient heat dissipation, which is crucial in maintaining stability and extending the lifespan of the device. STMicroelectronics adheres to stringent quality standards, ensuring that each MOSFET meets the highest levels of performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8519 $64.8165
80+ $1.5197 $121.5760
120+ $1.4721 $176.6520
165+ $1.4246 $235.0590
210+ $1.3771 $289.1910
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess