EN
  • EN
  • DE

FQD3N40TF

Part No FQD3N40TF
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 2A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 400 V 2A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount TO-252AA
Manufacturer ON Semiconductor
Series QFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name FQD3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919280-FQD3N40TF
Ultra Librarian 3D Model Ultra Librarian FQD3N40TF CAD Model

Description

ON Semiconductor FQD3N40TF MOSFET Overview

The ON Semiconductor FQD3N40TF is a high-performance MOSFET designed to cater to a wide range of power management and switching applications. This component is well-suited for engineers looking to achieve efficient power conversion in their designs, thanks to its low on-resistance and high switching speeds.

Key Features

  • Voltage Rating: The FQD3N40TF boasts a drain-source voltage (Vdss) rating of 400V, making it ideal for high-voltage applications.
  • Current Capacity: With a continuous drain current (Id) of 2.5A, this MOSFET can handle significant power without overheating.
  • Low On-Resistance: The low RDS(on) of 3.5 Ohms minimizes conduction losses, thereby increasing the efficiency of the application it is used in.
  • Fast Switching: The device is designed for fast switching, which reduces switching losses and improves performance in high-frequency circuits.
  • Package: The FQD3N40TF comes in a TO-252 (DPAK) package, known for its compact footprint and excellent thermal characteristics.

Applications

The versatility of the FQD3N40TF MOSFET allows it to be used in a variety of applications, including but not limited to:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • Switching applications

Reliability and Performance

ON Semiconductor is renowned for its commitment to quality, and the FQD3N40TF is no exception. It is designed to meet stringent reliability standards, ensuring a long operational life and stable performance even under harsh conditions. This MOSFET's robust construction and thermal characteristics make it a reliable choice for both commercial and industrial applications.

Conclusion

In summary, the ON Semiconductor FQD3N40TF is a powerful and reliable MOSFET that provides designers with the performance needed for efficient power management. Its low on-resistance, high voltage rating, and fast switching capabilities make it a versatile choice for a wide array of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess