EN
  • EN
  • DE

STL13NM60N

Part No STL13NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10A PWRFLAT HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 16 Weeks
Features N-Channel 600 V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (8x8) HV
Family Name STL13
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-11845-2, 497-11845-1, 497-11845-6, -497-11845-6, -497-11845-1, -497-11845-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898070-STL13NM60N
Ultra Librarian 3D Model Ultra Librarian STL13NM60N CAD Model

Description

The STL13NM60N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed with state-of-the-art MDmesh™ II Plus™ technology. This device is tailored for applications requiring optimal power density and efficiency. The MOSFET operates at 600V, making it suitable for high voltage applications, while maintaining a low on-resistance of typically 0.16 Ω, which ensures reduced conduction losses.

With a continuous drain current of 11 A, the STL13NM60N is capable of handling significant power, making it an ideal choice for a range of applications, including switch-mode power supplies (SMPS), lighting, welding, solar inverters, and other power conversion systems. The low gate charge (Qg) of the device enhances its switching performance, which is a critical factor for high-efficiency power supplies and allows for faster switching frequencies.

The STL13NM60N is available in multiple package options, including DPAK, I²PAK, TO-220, and TO-220FP, providing flexibility for various design requirements. These packages are designed to offer excellent thermal performance and are well-suited for use in compact designs where space is at a premium.

Key features of the STL13NM60N include:

  • Ultra low gate charge and capacitances
  • 100% avalanche tested
  • High dv/dt and avalanche capabilities
  • Low threshold drive

STMicroelectronics has ensured that the STL13NM60N is designed with robustness in mind. The device is 100% avalanche tested, making it reliable in harsh conditions where devices may be subject to high-energy pulses. Additionally, the high dv/dt and avalanche capabilities provide an extra layer of protection against unforeseen voltage transients, thereby improving the longevity and reliability of the end application.

The STL13NM60N is not only a testament to STMicroelectronics' commitment to delivering high-performance components but also to their dedication to energy efficiency. By reducing the gate charge and on-resistance, this MOSFET enables designers to achieve more efficient power conversion, which can lead to energy savings and reduced thermal management requirements in the final product.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0785 $62.3550
70+ $1.7055 $119.3850
105+ $1.6521 $173.4705
145+ $1.5989 $231.8405
190+ $1.5455 $293.6450
255+ $1.3857 $353.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess