EN
  • EN
  • DE

STL105N4LF7AG

Part No STL105N4LF7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 105A POWERFLAT  /  N-Channel 40 V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F7
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 105A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 4.5mOhm @ 11.5A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 23.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1500 pF @ 25 V
Power Dissipation (Max) 94W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerFlat™ (5x6)
Package / Case 8-PowerVDFN
Base Product Number STL105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names STL105N4LF7AG-ND,497-STL105N4LF7AGCT,497-STL105N4LF7AGDKR,497-STL105N4LF7AGTR
Standard Package 3,000
Win Source Part Number 1140797-STL105N4LF7AG
Ultra Librarian 3D Model Ultra Librarian STL105N4LF7AG CAD Model

Description

STL105N4LF7AG - A Robust Power MOSFET from STMicroelectronics

The STL105N4LF7AG is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This component is designed to meet the demanding requirements of modern electronic applications, offering a combination of low on-resistance and high switching speeds. It is part of STMicroelectronics' STripFET™ VII DeepGATE™ technology, which ensures optimized performance for a wide range of power conversion applications.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) of just 4.5 mΩ max at V<sub>GS = 10 V, the STL105N4LF7AG ensures high efficiency in power conversion, minimizing energy losses during operation.
  • High Current Capacity: This MOSFET is capable of handling continuous drain currents up to 80 A, making it suitable for high-power applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, which guarantees reliability under extreme conditions.
  • Low Gate Charge: The device has a low gate charge (Q<sub>g), which facilitates faster switching and reduces switching losses.
  • Enhanced Thermal Performance: The STL105N4LF7AG comes in a PowerFLAT™ 5x6 package, which offers excellent thermal performance and a compact footprint.

Applications

The STL105N4LF7AG is ideal for a broad range of applications, including:

  • DC/DC converters for servers, telecom, and industrial applications
  • Synchronous rectification in SMPS (Switched Mode Power Supplies)
  • Motor control for consumer and industrial applications
  • Load switches and battery management in portable devices
  • High-efficiency power management designs

Reliability and Performance

STMicroelectronics ensures that the STL105N4LF7AG meets the highest standards of quality and performance. The device's robustness is further highlighted by its compliance with the stringent automotive-grade qualification, which underscores its suitability for automotive applications as well as other high-reliability environments.

In summary, the STL105N4LF7AG is a testament to STMicroelectronics' commitment to providing advanced power management solutions that combine efficiency, reliability, and compactness, catering to the evolving needs of modern electronic systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess