EN
  • EN
  • DE

STL115N10F7AG

Part No STL115N10F7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 107A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203740-STL115N10F7AG
Win Source Part Number Cross
Manufacturer Microelectronics
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series Automotive, AEC-Q101, STripFET™ F7
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 107A (Tc)
Rds On (Max) @ Id, Vgs 6mOhm @ 53A, 10V
Ultra Librarian 3D Model Ultra Librarian STL115N10F7AG CAD Model

Description

STL115N10F7AG - High-Performance N-Channel MOSFET

The STL115N10F7AG is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is part of STMicroelectronics' STripFET™ F7 series, which is known for its low on-resistance and low gate charge, making it an ideal choice for power management tasks.

With a drain-source voltage (V<sub>DS) of 100V, the STL115N10F7AG is capable of handling high voltage operations with ease. It features a continuous drain current (I<sub>D) of 180A at 25°C, which ensures that it can support high current applications without overheating or performance loss. The device's low on-resistance of just 1.15 mΩ (max) contributes to its high efficiency, reducing power losses during operation and improving overall system reliability.

The STL115N10F7AG is also characterized by its fast switching speed, thanks to its low gate charge (Q<sub>g) of 68 nC. This makes it particularly suitable for high-frequency switching applications such as DC/DC converters, motor drives, and power supplies for computer servers. The fast switching capability helps to minimize losses during the transition periods of the MOSFET, further enhancing the efficiency of the overall system.

For thermal management, the STL115N10F7AG comes in a PowerFLAT™ 5x6 package, which not only offers a compact footprint for space-constrained applications but also provides excellent thermal performance. The package is designed to optimize heat dissipation, ensuring that the device operates within its specified temperature range even under high load conditions.

With its robust design and advanced technology, the STL115N10F7AG is a perfect choice for designers looking for a high-performance N-channel MOSFET that can improve power density and efficiency in their applications. Whether it's for industrial, automotive, or consumer electronics, the STL115N10F7AG stands out as a reliable and powerful component that can meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8839 $51.9102
43+ $2.3663 $101.7509
66+ $2.2923 $151.2918
91+ $2.2184 $201.8744
117+ $2.1444 $250.8948
157+ $1.9226 $301.8482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess