EN
  • EN
  • DE

STL11N3LLH6

Part No STL11N3LLH6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 1690pF @ 24V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 7.5 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 031206-STL11N3LLH6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STL11N3LLH6 CAD Model

Description

STL11N3LLH6 Power MOSFET by STMicroelectronics

The STL11N3LLH6 is a high-performance Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of the STripFET™ H6 series, which is renowned for its low on-state resistance and high switching performance. The STL11N3LLH6 is designed to meet the stringent requirements of modern power management applications.

Key Features

  • Low Threshold Drive: The STL11N3LLH6 can be driven at low gate voltages, making it compatible with modern microcontrollers and other logic-level devices.
  • High Efficiency: With an exceptionally low on-state resistance (R<sub>DS(on)), this MOSFET ensures reduced conduction losses, enhancing efficiency in various applications.
  • Low Gate Charge: The device has a reduced gate charge (Q<sub>g), which minimizes the power required to switch the device on and off, thereby improving overall power efficiency.
  • High Current Capability: The STL11N3LLH6 is capable of handling high continuous drain currents (I<sub>D), making it suitable for high-power applications.
  • Robust Thermal Performance: Thanks to its advanced package design, the STL11N3LLH6 exhibits excellent thermal characteristics, ensuring stability and reliability even under high temperature operating conditions.

Applications

The STL11N3LLH6 is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Battery Management Systems
  • Load Switches
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STL11N3LLH6 Power MOSFET is no exception and is manufactured to ensure performance consistency and longevity, making it a trusted choice for engineers and designers looking for a robust power switching solution.

With its combination of efficiency, durability, and high performance, the STL11N3LLH6 from STMicroelectronics stands out as an exceptional component for a wide range of electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0392 $51.9600
120+ $0.8527 $102.3240
185+ $0.8261 $152.8285
255+ $0.7994 $203.8470
325+ $0.7728 $251.1600
435+ $0.6928 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,632 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess