EN
  • EN
  • DE

STL12N65M5

Part No STL12N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Very low intrinsic capacitance | MOSFET N-CH 650V 8.5A 8POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 8.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 530mOhm at 4.25A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 644pF at 100V
Power Dissipation (Maximum) 48W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261308-STL12N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL12N65M5 CAD Model

Description

The STL12N65M5 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is designed using ST's advanced MDmesh™ M5 technology, which utilizes an innovative proprietary vertical structure. The device is tailored to achieve the highest efficiency in a wide range of power conversion applications, including but not limited to, switched-mode power supplies (SMPS), lighting applications, DC-AC inverters, and motor control systems.

Key Features

  • High Voltage Capability: The STL12N65M5 operates at a standard voltage of 650V, offering a robust solution for high-voltage applications.
  • Low On-Resistance: With an on-resistance of just 0.29 ohms, this MOSFET ensures minimal power loss and improved efficiency in power conversion.
  • Reduced Gate Charge: A low gate charge (Qg) reduces switching losses, allowing for faster switching speeds and further enhancing efficiency.
  • Enhanced Thermal Performance: The device boasts excellent thermal characteristics, ensuring reliability and longevity even under high-temperature operating conditions.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • High-Efficiency DC-AC Inverters
  • LED Lighting Solutions
  • Motor Control Systems

Package and Availability

The STL12N65M5 is available in a TO-220 package, known for its ease of installation and excellent thermal management. It is suitable for both through-hole and surface-mount technology (SMT) depending on the design requirements. STMicroelectronics ensures availability and support for the STL12N65M5, providing detailed datasheets, application notes, and technical support to assist designers in integrating this MOSFET into their projects.

With its combination of high voltage capability, low on-resistance, and efficient switching performance, the STL12N65M5 from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0767 $62.3010
70+ $1.7040 $119.2800
105+ $1.6507 $173.3235
145+ $1.5975 $231.6375
190+ $1.5442 $293.3980
255+ $1.3845 $353.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess