Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh M2
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 19.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 718pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 56W (Tc)
Rds On (Maximum) @ Id, Vgs 395 mOhm @ 3.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (5x6)
Package 8-PowerVDFN
Win Source Part Number 1261313-STL16N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STL16N65M2
Introduction Date October 31, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STL16N65M2 CAD Model

Description

STL16N65M2 - N-channel 650 V, 0.16 Ohm typ., 15 A MDmesh™ M2 Power MOSFET in a PowerFLAT™ 5x6 package by STMicroelectronics

The STL16N65M2 is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. As part of the MDmesh™ M2 series, this MOSFET is designed using an innovative proprietary vertical process technology, which is optimized for high switching frequencies and reduced on-resistance.

With a drain-source voltage (V<sub>DS) of 650 V, the STL16N65M2 is well-suited for a variety of applications that require efficient power conversion, including switched-mode power supplies (SMPS), lighting applications, welding equipment, and solar inverters. Its low on-resistance of just 0.16 Ohms typ. ensures high efficiency, minimizing energy loss and heat generation during operation.

The device boasts a continuous drain current (I<sub>D) of 15 A, making it capable of handling significant power without performance degradation. The STL16N65M2 also features a fast recovery diode, which is essential for high-efficiency switching and reduced switching losses. This characteristic makes it an ideal choice for high-frequency power switching applications.

Encased in a compact PowerFLAT™ 5x6 package, the STL16N65M2 offers a space-saving solution without compromising on power capacity or thermal performance. The package design enhances thermal resistance and mechanical durability, allowing for reliable operation even under harsh conditions.

STMicroelectronics has equipped the STL16N65M2 with Zener-protected gate, providing intrinsic robustness against gate oxide stress and ensuring a longer lifespan for your electronic designs. This feature, along with the device's 100% avalanche tested guarantee, provides designers with the confidence to incorporate this MOSFET into their high-reliability applications.

Overall, the STL16N65M2 from STMicroelectronics represents a superior choice for designers seeking a power MOSFET that delivers high efficiency, ruggedness, and reliability. Whether you are designing cutting-edge power supplies or innovative renewable energy solutions, the STL16N65M2 offers the performance and features to meet your needs.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9704 $68.9640
85+ $1.6169 $137.4365
125+ $1.5663 $195.7875
175+ $1.5158 $265.2650
225+ $1.4653 $329.6925
300+ $1.3136 $394.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention