EN
  • EN
  • DE

STL18N55M5

Part No STL18N55M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 550 V, 0.205, 13 A PowerFLAT 8x8 HV MDmesh V Power MOSFET | MOSFET N-CH 550V 2.4A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 550V
Id - Continuous Drain Current 2.4A, 13A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 270mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 31nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1352pF at 100V
Power Dissipation (Maximum) 3W, 90W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (8x8) HV
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1261315-STL18N55M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL18N55M5 CAD Model

Description

STL18N55M5 - Power MOSFET by STMicroelectronics

The STL18N55M5 is a high-performance N-channel Power MOSFET offered by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is designed using ST's advanced MDmesh™ M5 technology, which provides an optimal balance of low on-resistance, high switching speed, and outstanding ruggedness, making it well-suited for a wide range of high-efficiency applications.

With a drain-source voltage (V<sub>DS) of 550V, the STL18N55M5 is capable of handling high voltage conditions, ensuring reliability in various power conversion systems. The device's low threshold voltage (V<sub>GS(th)) enhances its performance at lower gate drive voltages, which can be beneficial for low-power applications or when driving the MOSFET with logic-level signals.

The STL18N55M5 boasts a maximum continuous drain current (I<sub>D) of 18A at 25°C, making it capable of supporting high current loads. The low on-state resistance (R<sub>DS(on)) of this MOSFET, which is typically around 0.150 Ω, contributes to its high efficiency by minimizing conduction losses. This feature is particularly important in applications such as switch-mode power supplies, LED lighting, and motor control where energy efficiency is crucial.

Another notable feature of the STL18N55M5 is its 100% avalanche tested design, which ensures robustness and reliability under extreme conditions. This makes the MOSFET a good choice for applications that may experience unexpected voltage transients.

For thermal management, the STL18N55M5 is housed in a surface-mount PowerFLAT™ 5x6 package, which offers excellent thermal performance and a low profile, making it suitable for space-constrained applications. The package design also aids in reducing the device's overall footprint on the PCB, allowing for more compact designs.

In summary, the STL18N55M5 from STMicroelectronics is a versatile and robust N-channel Power MOSFET that provides designers with a high-performance solution for a variety of power management tasks. Its combination of low on-resistance, high voltage capability, and advanced packaging technology makes it an excellent choice for improving the efficiency and reliability of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9720 $59.5800
36+ $3.2594 $117.3384
55+ $3.1578 $173.6790
76+ $3.0550 $232.1800
98+ $2.9533 $289.4234
131+ $2.6484 $346.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess