EN
  • EN
  • DE

STL18N65M5

Part No STL18N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 15A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STL18N65M5-ND, 497-13967-6, 497-13967-1, 497-13967-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898076-STL18N65M5
Ultra Librarian 3D Model Ultra Librarian STL18N65M5 CAD Model

Description

STL18N65M5 - N-channel 650 V, 0.079 ohm typ., 16 A MDmesh™ M5 Power MOSFET in a PowerFLAT™ 5x6 package

The STL18N65M5 is a high-performance N-channel Power MOSFET from STMicroelectronics, designed with the advanced MDmesh™ M5 technology. This product is tailored for highly efficient power conversion applications and is housed in a compact PowerFLAT™ 5x6 package, which is known for its excellent thermal performance and space-saving footprint.

With a drain-source voltage of 650 V, the STL18N65M5 offers a robust solution for systems that require high voltage operation. The device is characterized by an extremely low on-resistance (R<sub>DS(on)) of 0.079 ohms (typical), which contributes to its outstanding efficiency, minimizing energy losses during operation. The device's current rating stands at 16 A, allowing for significant power handling capability.

One of the key features of this Power MOSFET is the MDmesh™ M5 technology, which combines excellent R<sub>DS(on) per area with a fast-recovery body diode. This technology is ideal for high-efficiency converters and is especially suited for resonant and hard-switching topologies. The STL18N65M5 is also designed to handle high pulse currents, making it a versatile choice for a wide range of power applications.

The PowerFLAT™ 5x6 package is not only space-efficient but also enhances the thermal management of the device. This package allows for a simplified PCB design with a reduced footprint, benefiting designers who are looking to optimize their systems for size and thermal performance. Additionally, the package's low profile and leadless design make it an excellent choice for applications where height is a critical constraint.

Applications for the STL18N65M5 include a variety of power supply circuits, lighting applications, solar inverters, welding equipment, and any other system that requires a high-efficiency, high-voltage, and high-current MOSFET. With its outstanding performance characteristics and the reliability of STMicroelectronics, the STL18N65M5 is a solid choice for designers aiming to enhance their power conversion systems.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6039 $50.4351
22+ $4.5980 $101.1560
34+ $4.4544 $151.4496
47+ $4.3107 $202.6029
60+ $4.1670 $250.0200
81+ $3.7359 $302.6079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,253 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess