EN
  • EN
  • DE

LP2985A-33DBVT

Part No LP2985A-33DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA LOW-NOISE LOW-DROPOUT REGULATOR WITH SHUTDOWN | IC REG LINEAR 3.3V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.58V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2985A-33
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202976-LP2985A-33DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985A-33DBVT CAD Model

Description

Product Overview: Texas Instruments LP2985A-33DBVT

The Texas Instruments LP2985A-33DBVT is a high-performance, micro-power, low-noise, low-dropout (LDO) linear voltage regulator that is capable of delivering a continuous 150 mA output current. Designed to meet the requirements of battery-powered electronics, this regulator offers an optimal combination of low dropout voltage and low quiescent current, making it an excellent choice for extending battery life in portable devices.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is suitable for a wide range of low-voltage electronics, including microcontrollers and digital logic circuits.
  • High Accuracy: The output voltage is precise, with a tolerance of ±0.5%, ensuring reliable and consistent performance for sensitive applications.
  • Low Dropout Voltage: The LP2985A-33DBVT boasts a low dropout voltage of typically 280 mV at full load, allowing for efficient operation even when the supply voltage is close to the output voltage.
  • Low Noise: With a low output noise of 30 µV RMS, this LDO is ideal for RF and other noise-sensitive applications.
  • High Ripple Rejection: It offers an excellent ripple rejection ratio of 70 dB at 1 kHz, minimizing the impact of supply noise on the output.
  • Fast Transient Response: The device responds quickly to changes in load, providing stable performance under dynamic conditions.
  • Thermal Protection: The regulator includes built-in thermal shutdown and current limit features to protect against overcurrent and overheating conditions.

Applications

The LP2985A-33DBVT is suitable for a diverse range of applications, including:

  • Battery-powered devices
  • Portable media players
  • Handheld instruments
  • Mobile phones
  • Wireless LAN cards
  • Reference voltage sources

Package and Availability

Encased in a compact SOT-23-5 package, the LP2985A-33DBVT is designed for space-constrained applications. This product is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2165 $50.8775
565+ $0.1776 $100.3440
875+ $0.1721 $150.5875
1,205+ $0.1665 $200.6325
1,555+ $0.1610 $250.3550
2,080+ $0.1443 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,170 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess