EN
  • EN
  • DE

STL24NM60N

Part No STL24NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 16A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 3.3A (Ta), 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 1400pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 3W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 215 mOhm @ 8A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (8x8) HV
Dimension 4-PowerFlat HV
Win Source Part Number 123257-STL24NM60N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL24NM60N CAD Model

Description

The STL24NM60N is a state-of-the-art N-channel 600 V, 17 A MDmesh™ II Plus low Qg Power MOSFET, designed and manufactured by STMicroelectronics. This advanced technology MOSFET is part of ST's MDmesh series, which is well-known for its high efficiency and performance in high-voltage applications. The device is specifically engineered to address the demanding requirements of high power density and energy-efficient applications.

Key Features

  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 600 V, the STL24NM60N can comfortably handle high-voltage operations, making it suitable for a variety of power applications.
  • Current Capacity: The device boasts a continuous drain current (I<sub>D) of 17 A, ensuring it can support high current loads.
  • Low Gate Charge: The low gate charge (Qg) enhances the switching performance, which is crucial for reducing switching losses and improving overall efficiency.
  • R<sub>DS(on): Its low on-resistance ensures minimal conduction losses, contributing to its high efficiency.
  • 100% Avalanche Tested: The MOSFET is guaranteed to withstand rugged operating conditions, enhancing its reliability and longevity.

Applications

The STL24NM60N is ideal for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-efficiency DC/DC converters
  • Welding equipment
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)

Advanced Technology

The MDmesh II Plus technology integrates a vertical structure, which optimizes the device's on-resistance and reduces gate charge, leading to reduced power losses and improved dynamic performance in high-frequency applications. This makes the STL24NM60N an excellent choice for designers looking for a MOSFET that combines high efficiency with robustness and reliability.

With its combination of features and STMicroelectronics' proven track record in power semiconductor technology, the STL24NM60N is a compelling choice for engineers and designers seeking high-performance power conversion components.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0166 $60.2490
36+ $3.2957 $118.6452
55+ $3.1927 $175.5985
75+ $3.0896 $231.7200
97+ $2.9868 $289.7196
130+ $2.6778 $348.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess