EN
  • EN
  • DE

STL30N10F7

Part No STL30N10F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 30A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 100 V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series DeepGATE™, STripFET™ VII
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14540-1, STL30N10F7-ND, -497-14540-2, -497-14540-1, 497-14540-6, -497-14540-6, 497-14540-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898086-STL30N10F7
Ultra Librarian 3D Model Ultra Librarian STL30N10F7 CAD Model

Description

STL30N10F7 - N-channel 100 V, 0.0012 Ohm typ., 80 A STripFET™ F7 Power MOSFET in a PowerFLAT 5x6 package

The STL30N10F7 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET that is part of the STripFET F7 series. This device is optimized for a wide range of high-efficiency and power density applications. With an impressive 100 V drain-source voltage (V<sub>DS), it is particularly suitable for switch-mode power supplies, motor control circuits, and general-purpose power switching applications.

The STL30N10F7 boasts an ultra-low on-resistance (R<sub>DS(on)) of just 0.0012 Ohm typical, which significantly reduces conduction losses and enhances overall system efficiency. This feature, combined with a high continuous drain current (I<sub>D) of 80 A, makes it an excellent choice for demanding power conversion tasks.

One of the key benefits of the STL30N10F7 is its PowerFLAT 5x6 package, which offers an exceptionally low profile and small footprint. This compact design allows for high-density board layouts and improved thermal performance, making it ideal for space-constrained applications. Furthermore, the package is RoHS compliant and halogen-free, ensuring it meets the latest environmental standards.

The device's fast switching performance is another standout feature, minimizing switching losses and enabling high-frequency operation. The STL30N10F7 is also characterized by its robustness, with a 100% avalanche tested guarantee and a high threshold voltage designed to prevent unintentional turn-on, thereby enhancing system reliability.

STMicroelectronics has designed the STL30N10F7 with the needs of modern electronics in mind. It provides designers with a powerful, efficient, and reliable MOSFET option that can be used in a variety of applications, from power management solutions to automotive electronics. As with all ST products, customers can expect high-quality performance and support for their design requirements.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,510 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess