EN
  • EN
  • DE

STL33N60M2

Part No STL33N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 22A PWRFLAT HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 16 Weeks
Features N-Channel 600 V 22A (Tc) 190W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer STMicroelectronics
Series MDmesh™ II Plus
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (8x8) HV
Family Name STL33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-14969-6, 497-14969-2, 497-14969-1, 497-14969-6, -497-14969-2, -497-14969-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898088-STL33N60M2
Ultra Librarian 3D Model Ultra Librarian STL33N60M2 CAD Model

Description

STL33N60M2 - Power MOSFET by STMicroelectronics

The STL33N60M2 is a high-performance Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ M2 series, which is renowned for its excellent energy efficiency and performance in a wide range of applications, including switch-mode power supplies, lighting, welding, and high-frequency converters.

Key Features

  • Advanced Technology: The STL33N60M2 is built using STMicroelectronics' state-of-the-art MDmesh™ M2 technology, which combines a vertical structure with a proprietary strip layout to yield one of the industry's lowest on-resistance and gate charge.
  • High Voltage Capability: With a breakdown voltage of 600V, this MOSFET can handle high voltage applications with ease, making it ideal for high-performance power conversion systems.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improves overall efficiency in power conversion circuits.
  • High Current Rating: The STL33N60M2 is capable of supporting a continuous drain current (I<sub>D) that ensures robust performance even under high current demands.
  • Reduced Switching Losses: The low gate charge (Q<sub>g) and capacitances of this MOSFET enable faster switching, which reduces switching losses and enhances performance in high-frequency applications.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • DC/AC inverters for solar energy systems
  • Welding equipment
  • High-frequency converters

The STL33N60M2 is designed to meet the stringent requirements of modern electronic systems, providing a blend of efficiency, reliability, and performance. With its robust package design, this MOSFET ensures excellent thermal performance and is suitable for use in a variety of environmental conditions. Whether you are developing power supplies, inverters, or any other power-intensive application, the STL33N60M2 from STMicroelectronics is a choice that stands out for its advanced technology and superior performance.

For detailed specifications and application support, visit the STMicroelectronics website or contact their support team for comprehensive guidance on integrating the STL33N60M2 into your design.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0537 $52.6981
31+ $3.3262 $103.1122
47+ $3.2222 $151.4434
65+ $3.1183 $202.6895
83+ $3.0143 $250.1869
112+ $2.7025 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess