EN
  • EN
  • DE

STL3NK40

Part No STL3NK40
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 430MA POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features N-Channel 400 V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)
Manufacturer STMicroelectronics
Series SuperMESH™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFLAT™ (5x5)
Family Name STL3NK40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STL3NK40-ND, 497-19312-2, 497-19312-1, 497-19312-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898091-STL3NK40
Ultra Librarian 3D Model Ultra Librarian STL3NK40 CAD Model

Description

STL3NK40Z - N-channel 400 V, 2.5 Ω typ., 2.4 A SuperMESH™ Power MOSFET in a PowerFLAT™ 3.3x3.3 package

The STL3NK40Z from STMicroelectronics is a cutting-edge power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This N-channel MOSFET is part of STMicroelectronics' SuperMESH™ family, which is renowned for its excellent RDS(on) area ratio and reduced gate charge, providing an optimal solution for power management challenges.

With a drain-source voltage (V<sub>DS) of 400 V, the STL3NK40Z is capable of handling high voltage applications with ease. Its on-resistance (RDS(on)) is exceptionally low at 2.5 Ω typical, ensuring minimal power loss during operation and making it suitable for high-efficiency power supplies and converters. The device can sustain a continuous drain current (I<sub>D) of 2.4 A, making it robust enough for demanding tasks.

The STL3NK40Z comes in a compact and innovative PowerFLAT™ 3.3x3.3 package. This package is designed to provide a highly efficient heat dissipation path, which is crucial for maintaining reliability and performance in power applications. The space-saving footprint of the package makes it ideal for applications where PCB real estate is at a premium, without compromising on power handling capabilities.

Featuring a 100% avalanche tested design, this MOSFET guarantees a high level of ruggedness, which is essential for applications that may experience unexpected voltage spikes. Furthermore, the device boasts an extremely low gate charge (Qg), which enhances its switching performance and reduces switching losses, contributing to overall system efficiency.

The STL3NK40Z is a versatile component that can be used in a variety of applications, including switching power supplies, LED lighting, DC-DC converters, and high-efficiency applications where power density and reliability are critical. Its performance characteristics also make it suitable for motor control circuits and power management tasks in consumer electronics, industrial, and automotive sectors.

Overall, the STL3NK40Z MOSFET from STMicroelectronics exemplifies the company's commitment to providing power components that meet the highest standards of efficiency, reliability, and innovation. It is a testament to their expertise in semiconductor technology and their ability to address the evolving needs of modern power electronic systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess